The Board-To-Board Connector, part number 97K6357, is a member of the Datamate L-Tek M80 Series, designed for surface mount applications. It features a friction latch mechanism for secure connections and is RoHS compliant. This connector has a 2mm pitch and supports a variety of configurations, including male and female connectors with replaceable contacts. Electrical ratings include a maximum current of 3.3A per contact at 25°C and a working voltage of 800V DC or AC peak. The connector is suitable for low voltage applications in high packing density electronic equipment and is polarized to prevent misalignment. It is also designed to withstand environmental conditions with a temperature range of -55°C to +125°C and can endure various mechanical stresses such as vibration and shock. Engineers considering this connector should note its compatibility with multiple termination methods and its robust performance characteristics, making it suitable for demanding applications.
Manufacturer: Harwin Inc.
Win Source Part Number: 1332453-M80-8281042
Category: Connectors, Interconnects>Rectan
Packaging: Tube
Number of Positions: 10
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock
Contact Material: Phosphor Bronze
Voltage Rating: 800V
Mated Stacking Heights: 7.85mm, 8.45mm, 10.5mm, 14.25mm
Material Flammability Rating: UL94 V-0
Standard Package: 18
Mounting: Surface Mount
Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 29.5µin (0.75µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1µin (3.00µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Insulation Height: 0.205" (5.20mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: M808281042,952-1163-
Base Product Number: M80-828
RoHS Status: ROHS3 Compliant
Datamate L-Tek DIL Male Vertical SMT Con
Board-To-Board Connector, with Friction Latch, Datamate L-Tek M80 Series, Surface Mount, Header, 10 RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1332453-M80-8281042 | M80-8281042 | M80-8281042 | 97K6357 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Headers & Wire Housings | Headers & Wire Housings | Board-To-Board Connector, With Friction Latch, Datamate L-Tek M80 Series, Surface Mount, Header, 10 Rohs Compliant Harwin |
| Product Type | IC Headers | IC Headers | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | RoHS Compliant | ||
| Mounting | Surface Mount | SMT | ||
| Voltage Rating | 800 volts |