HARWIN Headers & Wire Housings M80-8532642

Description
Datamate L-Tek DIL Male Vertical 3mm Thr
Request a Quote Datasheet
Description
Datamate L-Tek DIL Male Vertical 3mm Thr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-8532642 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8532642
Headers & Wire Housings M80-8532642
Datamate L-Tek DIL Male Vertical 3mm Thr

Datamate L-Tek DIL Male Vertical 3mm Thr

Buy Now
Headers & Wire Housings - M80-8532642 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8532642
Headers & Wire Housings M80-8532642
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332444-M80-8532642 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332444-M80-8532642
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332444-M80-8532642
Manufacturer: Harwin Inc. Win Source Part Number: 1332444-M80-8532642 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 26 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock Contact Material: Phosphor Bronze Voltage Rating: 800V Mated Stacking Heights: 7.23mm, 7.85mm, 10.2mm, 13.51mm Material Flammability Rating: UL94 V-0 Standard Package: 8 Mounting: Through Hole Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.219" (5.56mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: M808532642,952-1103- 5 Base Product Number: M80-853 RoHS Status: ROHS3 Compliant

Manufacturer: Harwin Inc.
Win Source Part Number: 1332444-M80-8532642
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tube
Number of Positions: 26
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock
Contact Material: Phosphor Bronze
Voltage Rating: 800V
Mated Stacking Heights: 7.23mm, 7.85mm, 10.2mm, 13.51mm
Material Flammability Rating: UL94 V-0
Standard Package: 8
Mounting: Through Hole
Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 29.5µin (0.75µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1µin (3.00µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.219" (5.56mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: M808532642,952-1103-5
Base Product Number: M80-853
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers, Male Pins - M80-8532642 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M80-8532642
Headers, Male Pins M80-8532642
CONN HEADER VERT 26POS 2MM

CONN HEADER VERT 26POS 2MM

Supplier's Site Datasheet
Connector, Plug, 26Pos, 2Row, 2Mm; Pitch Spacing Harwin - 75Y6431 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 26Pos, 2Row, 2Mm; Pitch Spacing Harwin
75Y6431
Connector, Plug, 26Pos, 2Row, 2Mm; Pitch Spacing Harwin 75Y6431
CONNECTOR, PLUG, 26POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:26Contacts; Gender:Plug; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, PLUG, 26POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:26Contacts; Gender:Plug; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M80-8532642 1332444-M80-8532642 M80-8532642 75Y6431
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins Connector, Plug, 26Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers IC Headers; Header IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole Through-Hole; Through Hole
Voltage Rating 800 volts 800 volts
Current Rating 2.2 amps 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Triple Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Headers & Wire Housings - B5743-226-M-L-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details