HARWIN Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-8672022

Description
Manufacturer: Harwin Inc. Win Source Part Number: 1332380-M80-8672022 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock Contact Material: Phosphor Bronze Voltage Rating: 800V Mated Stacking Heights: 7.23mm, 7.85mm, 10.2mm, 13.51mm Material Flammability Rating: UL94 V-0 Standard Package: 10 Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.219" (5.56mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: ,M808672022,952-2413 -5,M80-8672022-ND Base Product Number: M80-867 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Win Source Part Number: 1332380-M80-8672022 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock Contact Material: Phosphor Bronze Voltage Rating: 800V Mated Stacking Heights: 7.23mm, 7.85mm, 10.2mm, 13.51mm Material Flammability Rating: UL94 V-0 Standard Package: 10 Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.219" (5.56mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: ,M808672022,952-2413 -5,M80-8672022-ND Base Product Number: M80-867 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332380-M80-8672022 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332380-M80-8672022
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332380-M80-8672022
Manufacturer: Harwin Inc. Win Source Part Number: 1332380-M80-8672022 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tube Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock Contact Material: Phosphor Bronze Voltage Rating: 800V Mated Stacking Heights: 7.23mm, 7.85mm, 10.2mm, 13.51mm Material Flammability Rating: UL94 V-0 Standard Package: 10 Mounting: Through Hole Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 118.1µin (3.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Insulation Height: 0.219" (5.56mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.2A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: ,M808672022,952-2413 -5,M80-8672022-ND Base Product Number: M80-867 RoHS Status: RoHS non-compliant

Manufacturer: Harwin Inc.
Win Source Part Number: 1332380-M80-8672022
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tube
Number of Positions: 20
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock
Contact Material: Phosphor Bronze
Voltage Rating: 800V
Mated Stacking Heights: 7.23mm, 7.85mm, 10.2mm, 13.51mm
Material Flammability Rating: UL94 V-0
Standard Package: 10
Mounting: Through Hole
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 29.5µin (0.75µm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 118.1µin (3.00µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.219" (5.56mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: ,M808672022,952-2413-5,M80-8672022-ND
Base Product Number: M80-867
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Headers & Wire Housings - M80-8672022 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8672022
Headers & Wire Housings M80-8672022
Datamate L-Tek DIL Male Vertical 3mm Thr

Datamate L-Tek DIL Male Vertical 3mm Thr

Buy Now
Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Header, 20, 2 Mm Rohs Compliant Harwin - 97W2392 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Header, 20, 2 Mm Rohs Compliant Harwin
97W2392
Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Header, 20, 2 Mm Rohs Compliant Harwin 97W2392
Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Header, 20, 2 mm RoHS Compliant: No

Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Header, 20, 2 mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1332380-M80-8672022 M80-8672022 97W2392
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Header, 20, 2 Mm Rohs Compliant Harwin
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 800 volts
Current Rating 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers, Male Pins - 71918-164LF - ODG (Origin Data Global)
Amphenol Communications Solutions
Specs
Product Type IC Headers; Header
Mounting Through-Hole; Solder; Through Hole
Features Keying Slot, Mounting Flange
View Details
2 suppliers
PCB Connector Headers & Receptacles - 102975-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers