Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
HARWIN PLC
M80-8872605 -- HEADERS & WIRE HOUSINGS
Harwin Plc
Headers & Wire Housings
M80-8872605
Description
Datamate L-Tek DIL Female Vertical 3mm T
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
Datamate L-Tek DIL Female Vertical 3mm T
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8872605
Headers & Wire Housings
M80-8872605
Datamate L-Tek DIL Female Vertical 3mm T
Datamate L-Tek DIL Female Vertical 3mm T
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
IC Interconnect Components
Product Number
M80-8872605
Product Name
Headers & Wire Housings
Product Type
IC Headers
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
RS Components, Ltd.
IC Socket Adapters
2651074
Specs
Product Type
Package Adapters / Converters
RoHS Compliant
RoHS Compliant
Contacts Pitch
0.5000 mm (0.0197 inches)
View Details
TE Connectivity
Headers & Wire Housings
102100-5
Specs
Product Type
IC Headers
View Details
Smiths Interconnect, a Molex company
C-Series H-Pin® Socket: Accelerated life testing solution
Specs
Product Type
IC Socket
Socket Type
BGA; LGA; QFNL; Test
Operating Temperature
200 C (392 F)
View Details
Amphenol Communications Solutions
DDR4
10145891-1321413LF
Specs
Product Type
IC Socket
Mounting
SMT
Voltage Rating
29.9 volts
View Details