HARWIN Headers & Wire Housings M80-8532042

Description
Headers & Wire Housings
Request a Quote Datasheet
Description
Headers & Wire Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-8532042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8532042
Headers & Wire Housings M80-8532042
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings - M80-8532042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8532042
Headers & Wire Housings M80-8532042
Datamate L-Tek DIL Male Vertical 3mm Thr

Datamate L-Tek DIL Male Vertical 3mm Thr

Buy Now
Connector, Plug, 20Pos, 2Row, 2Mm; Pitch Spacing Harwin - 75Y6430 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 20Pos, 2Row, 2Mm; Pitch Spacing Harwin
75Y6430
Connector, Plug, 20Pos, 2Row, 2Mm; Pitch Spacing Harwin 75Y6430
CONNECTOR, PLUG, 20POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:20Contacts; Gender:Plug; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, PLUG, 20POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:20Contacts; Gender:Plug; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-8532042 75Y6430
Product Name Headers & Wire Housings Connector, Plug, 20Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 4546803 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Contact Plating Tin
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Headers & Wire Housings - 102095-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
R-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Conn, Header, 20Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9759 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details