HARWIN Headers & Wire Housings M80-8283442

Description
Datamate L-Tek DIL Male Vertical SMT Con
Request a Quote Datasheet
Description
Datamate L-Tek DIL Male Vertical SMT Con
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-8283442 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8283442
Headers & Wire Housings M80-8283442
Datamate L-Tek DIL Male Vertical SMT Con

Datamate L-Tek DIL Male Vertical SMT Con

Buy Now
Connector, Header, 34Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6249 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 34Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6249
Connector, Header, 34Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6249
CONNECTOR, HEADER, 34POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:34Contacts; Gender:Header; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 34POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:34Contacts; Gender:Header; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-8283442 56AC6249
Product Name Headers & Wire Housings Connector, Header, 34Pos, 2Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
Mounting SMT SMT; Surface Mount
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH12005M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Headers & Wire Housings - 102541-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details