HARWIN Headers & Wire Housings M80-6661042

Description
Datamate L-Tek DIL Male Horizontal SMT C
Request a Quote Datasheet
Description
Datamate L-Tek DIL Male Horizontal SMT C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-6661042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-6661042
Headers & Wire Housings M80-6661042
Datamate L-Tek DIL Male Horizontal SMT C

Datamate L-Tek DIL Male Horizontal SMT C

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1355301-M80-6661042 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1355301-M80-6661042
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1355301-M80-6661042
Win Source Part Number: 1355301-M80-6661042 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Harwin Inc. Series: Datamate L-Tek Package: Tube Product Status: Active Features: Strain Relief Clips Base Product Number: M80-666 Mounting Type: Surface Mount, Right Angle HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2.2A Style: Board to Board or Cable Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Number of Positions: 10 Number of Rows: 2 Row Spacing - Mating: 0.079" (2.00mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Lock Insulation Height: 0.235" (5.97mm) Contact Shape: Circular Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5µin (0.75µm) Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 800V Contact Finish Thickness - Post: 118.1µin (3.00µm)

Win Source Part Number: 1355301-M80-6661042
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Harwin Inc.
Series: Datamate L-Tek
Package: Tube
Product Status: Active
Features: Strain Relief Clips
Base Product Number: M80-666
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2.2A
Style: Board to Board or Cable
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.079" (2.00mm)
Number of Positions: 10
Number of Rows: 2
Row Spacing - Mating: 0.079" (2.00mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Latch Lock
Insulation Height: 0.235" (5.97mm)
Contact Shape: Circular
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 29.5µin (0.75µm)
Contact Finish - Post: Tin
Contact Material: Brass
Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Voltage Rating: 800V
Contact Finish Thickness - Post: 118.1µin (3.00µm)

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-6661042 1355301-M80-6661042
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting SMT SMT; Surface Mount, Right Angle
Voltage Rating 800 volts
Current Rating 2.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
PCB Headers & Receptacles - 103322-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details