HARWIN Headers & Wire Housings M80-7005142

Description
Datamate J-Tek 3-Row Male Vertical Throu
Request a Quote
Description
Datamate J-Tek 3-Row Male Vertical Throu
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-7005142 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-7005142
Headers & Wire Housings M80-7005142
Datamate J-Tek 3-Row Male Vertical Throu

Datamate J-Tek 3-Row Male Vertical Throu

Buy Now
Connector, Header, 51Pos, 3Row, 2Mm; Pitch Spacing Harwin - 75Y6420 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 51Pos, 3Row, 2Mm; Pitch Spacing Harwin
75Y6420
Connector, Header, 51Pos, 3Row, 2Mm; Pitch Spacing Harwin 75Y6420
CONNECTOR, HEADER, 51POS, 3ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:51Contacts; Gender:Header; Product Range:Datamate Legacy M80 Series; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 51POS, 3ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:51Contacts; Gender:Header; Product Range:Datamate Legacy M80 Series; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number M80-7005142 75Y6420
Product Name Headers & Wire Housings Connector, Header, 51Pos, 3Row, 2Mm; Pitch Spacing Harwin
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connector Headers & Receptacles - 103326-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Connector, Ffc/fpc, 4Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 53K1465 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting IDC / IDT
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details