HARWIN Headers & Wire Housings M80-8512042

Description
Datamate L-Tek DIL Male Horizontal 3mm T
Request a Quote Datasheet
Description
Datamate L-Tek DIL Male Horizontal 3mm T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - M80-8512042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8512042
Headers & Wire Housings M80-8512042
Datamate L-Tek DIL Male Horizontal 3mm T

Datamate L-Tek DIL Male Horizontal 3mm T

Buy Now
Headers & Wire Housings - M80-8512042 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
M80-8512042
Headers & Wire Housings M80-8512042
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Header, 20Pos, 2Row, 2Mm; Pitch Spacing Harwin - 56AC6256 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 2Mm; Pitch Spacing Harwin
56AC6256
Connector, Header, 20Pos, 2Row, 2Mm; Pitch Spacing Harwin 56AC6256
CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:20Contacts; Gender:Header; Product Range:Datamate L-Tek M80 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Headers, Male Pins - M80-8512042 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
M80-8512042
Headers, Male Pins M80-8512042
CONN HEADER R/A 20POS 2MM

CONN HEADER R/A 20POS 2MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number M80-8512042 56AC6256 M80-8512042
Product Name Headers & Wire Housings Connector, Header, 20Pos, 2Row, 2Mm; Pitch Spacing Harwin Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole, Right Angle
Contact Plating Gold; Gold Plated
Number of Contacts 20 20
Unlock Full Specs
to access all available technical data

Similar Products

646 Series FlatPack Contactor for 1 1/4
Specs
Product Type IC Socket
Contact Plating Gold
View Details
.025
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
PCB Headers & Receptacles - 102589-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers