Flomatic Valves Datasheets for Check Valves

Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. 
Check Valves: Learn more

Product Name Notes
100DPE - ENVIRO CHECK® body casting unleaded bronze, dual purpose check valve, stainless steel spring and non-spin acetal poppet. 1¼" male and 1" female threads on both ends with...
100E - ENVIRO CHECK® body casting unleaded bronze. Hex shaped on body for easy wrenching, this valve features a non-spin acetal poppet with a NITRILE (Buna-N) seal and stainless...
100MDI - High strength epoxy coated ductile iron valve features male threaded inlet and female threaded outlet. Ideal for submersible pumps. For reference use only. Please check Flomatic's website for...
100ME - ENVIRO CHECK® body casting unleaded bronze with threaded male x female connection. Hex shaped body for easy wrenching, this valve features a non-spin acetal poppet with a...
100MEVFD - ENVIRO CHECK® body casting unleaded bronze with threaded male x female connection. The valve features a high strength patented guide, poppet and spring with a NITRILE (Buna-N)...
100MP - High-strength Noryl® GTX 830 Body with NITRILE (Buna-N) seal and polypropylene follower. Threaded male x female connection. For reference use only. Please check Flomatic's website for the...
100MSS - All stainless steel body, threaded male x female connection. Features a high strength delrin poppet, stainless steel spring with a NITRILE (Buna-N) seal. For reference use only. Please...
100MSSVFD - All stainless steel male x female threaded check valve body features patented VFD design with stainless steel spring, delrin poppet and a NITRILE (Buna-N) seal. Composite Poppet &
100SSVFD - All stainless steel female x female threaded valve body features patented VFD design with stainless steel spring, delrin poppet with a NITRILE (Buna-N) seal. For reference use only.
100XLE - ENVIRO CHECK® body casting unleaded bronze. Hex shaped body for easy wrenching, this valve features a non-spin acetal poppet with a NITRILE (Buna-N) seal and stainless steel...
100XLSS - All stainless steel. Hex shaped for easy wrenching, this valve features a non-spin acetal poppet, with a NITRILE (Buna-N) seal and stainless steel spring. Features extra long threads...
104P - Reinforced nylon body with threaded female connection. Polyethylene strainer, polyethylene/acetal poppet. NITRILE (Buna-N) seal and stainless steel spring. For reference use only. Please check Flomatic's website for the...
124P- FOOT VALVE - features a simple flow through design with corrosion resistant parts and feature a tapered composite strainer and poppet. For reference use only. Please check Flomatic's website...
16 STRAINER - All 316 Stainless steel body, threaded FNPT “Y-Type” strainer. Standard 20 mesh replaceable screens optional 40, 60, 80 and 100 mesh screens (fit inside of 20 mesh).
16FL STRAINER - All 316 Stainless steel body, flanged with 316SS internal strainer. Standard 20 mesh replacement screens optional 40, 60, 80 and 100 mesh screens (fit inside of 20...
190D - Acetal body and strainer, Nylon 11 poppet. Stainless steel spring and NITRILE (Buna-N) seal. 193D - Similar to the 190D with one-piece acetal body and strainer. 190P -...
208 - Cast iron body with epoxy coating and clean-out port. Threaded female x female connection. Features NITRILE (Buna-N) “Sinking Ball”. For reference use only. Please check Flomatic's website for...
208T/S - Corrosion resistant PVC body. Threaded female x female connection. NITRILE (Buna-N) self-cleaning ball. E-Z access port with NITRILE (Buna-N) seal. Also available with socket weld–change part number from...
302BT - Epoxy coated ductile iron, foot valve with a globe style body design for use with class 150 flanges. Unleaded bronze trim with an EPDM seal and 316 stainless...
302S6 - All 316 stainless steel body, foot valve with a globe style body design for use with class 150 flanges. Features an EPDM seal and a 316 stainless steel...
333DPE-ENVIRO FOOT VALVE - body, but with dual purpose male and female threads. 1-1/4" MNPT x 1"FNPT 1-1/2" MNPT x 1-1/4"FNPT For reference use only. Please check Flomatic's website for...
333E-ENVIRO FOOT VALVE - body with high strength acetal poppet. Tapered stainless steel strainer, end cap, spring and fasteners. NITRILE (Buna-N) seal. For reference use only. Please check Flomatic's website...
333SS- FOOT VALVE - All 303 Stainless steel body with high strength acetal poppet. Tapered stainless steel strainer, end cap, spring and fasteners. NITRILE (Buna-N) seal. For reference use only.
345 - 45° Seat Flo-Flex®, Swing Foot Valve Epoxy coated Ductile Iron Body, class 150, with Buna-N coated Disc, stainless steel fasteners, with an all 316 stainless steel...
357 - Cast iron body and strainer. Threaded female connection. Hinged leather seat. For reference use only. Please check Flomatic's website for the latest valve product specifications.
402BT/402BTR/402ST/4 02STR - Epoxy coated ductile iron silent check globe style, body design for use with class 150 flanges. Unleaded bronze metal to metal seating 2" - 12" sizes. Stainless...
402BTR2 - Epoxy coated cast iron silent check globe style, body design for use with class 250 flanges. Bronze resilient seating with stainless steel spring (2"-12"), NITRILE (Buna-N) seal, EPDM...
402S6R/402S6 - All 316 stainless steel globe style silent check valve, designed for class 150 flanges. Consult factory for pressure rating standards. Consult factory for additional sizes NSF/ANSI 61 and...
4082 - AIS Compliant ductile iron body with epoxy coating and access port, flanged connection class 150. NITRILE (Buna-N) covered metal sinking ball. Stainless steel fasteners. Also available with special...
4082S6 - All 316 Stainless steel body and access port, flanged connection class 150. Nitrile (Buna-N) covered metal sinking ball. Stainless steel fasteners. Also available with special “Floating Ball” for...
508 - Ductile iron body with epoxy coating. Standard corrosion resistant phenolic “Sinking Ball”, with resilient seat, and two bolt access cover. Also available with special “Floating Ball” for flood...
508S6 - All 316 Stainless steel body. Standard corrosion resistant phenolic “Sinking Ball”, with resilient seat, and two bolt access cover. Also available with special “Floating Ball” for flood control...
60SE-ENVIRO FOOT VALVE - body with threaded female connection. Features a NITRILE (Buna-N) seal, acetal poppet (2½", 3" and 4" have bronze poppets) stainless steel spring and strainer. For reference...
63 - Cast iron body with epoxy coating. Features threaded female connection. NITRILE (Buna-N) seal, high strength non-metallic or unleaded bronze or ductile iron poppet, stainless steel spring. Heavy-duty polyethylene...
70 - Auto-Drain - This 1" valve is available in stainless steel and PVC. All internal parts are engineered composite with a stainless steel disc and resilient seat. For reference...
745 SURGE-STOPPER® WITH ASSISTED SPRING CLOSURE - 45° Seat Flo-Flex®, Swing Check Valve epoxy coated Ductile Iron Body, class 150, AWWA C508, with a Buna-N coated Disc.
745 WITH BACKFLUSH DEVICE - 45° Seat Flo-Flex®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.1, class 150, ANSI/AWWA C508, with a Buna-N coated Disc. For...
745 WITH LIMIT SWITCH (SPDT) - 45° Seat Flo-Flex®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.1, class 150, ANSI/AWWA C508, with a Buna-N coated Disc.
745 WITH POSITION INDICATOR - 45° Seat Flo-Flex®, Swing Check Valve Fusion Bonded Epoxy coated Ductile Iron Body, ANSI B16.1, class 150, ANSI/AWWA C508, with a Buna-N coated...
745 WITH POSITION INDICATOR AND BACKFLUSH DEVICE - 45° Seat Flo-Flex®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.1, class 150, ANSI/AWWA C508, with a Buna-N...
77- Auto-Vac® Vacuum Breaker - This 1" valve is available in stainless steel and PVC. All internal parts are engineered composite, with a stainless steel disc and resilient seat.
78 - Ductile iron body with epoxy coating. Flanged connection, class 150. Metal reinforced neoprene swing disc, other seals are available that are chemically resistant especially to chloramines. In-line serviceable.
78A - Ductile iron angle body with epoxy coating. Flanged connection, class 150. Metal reinforced neoprene swing disc, other seals are available that are chemically resistant especially to chloramines. In-line...
80AEVFD - ENVIRO CHECK® body casting unleaded bronze with threaded female x female connection. The valve features a high strength patented guide, poppet and spring with a NITRILE (Buna-N)...
80CEVFD - ENVIRO CHECK® body casting unleaded bronze with threaded female connections. The valve features a high strength patented guide, poppet and spring with a NITRILE (Buna-N) seal. Control...
80DI - High strength epoxy coated ductile iron body, disc and follower with threaded female connections. Features a NITRILE (Buna-N) seal, stainless steel spring fasteners, and ductile iron poppet. 2...
80DI-VFD - High strength epoxy coated ductile iron patented body, poppet and guide with threaded female NPT connections. Features a NITRILE (Buna-N) seal. Designed for vertical or horizontal applications. NSF/ANSI...
80DI8R-VFD 8 Round Line Pipe Threads High strength epoxy coated ductile iron patented body, poppet and guide with 8 round connection. Features a NITRILE (Buna-N) seal, with stainless steel shaft...
80DICLVFD - Ductile iron check valve incorporates grooved locking Certa-Lok® pipe connections. Fusion epoxy coated inside and out including poppet assembly, this valve is corrosion resistant and unleaded. High...
80DIMCLVFD - Ductile iron check valve incorporates grooved locking Certa-Lok® pipe connections. Fusion epoxy coated inside and out including poppet assembly, this valve is corrosion resistant and unleaded. High...
80DIX - High strength epoxy coated ductile iron body features a double-guided ductile iron poppet. Designed for vertical and horizontal applications. For reference use only. Please check Flomatic's website for...
80E - ENVIRO CHECK® body casting unleaded bronze with threaded female connections. This valve features a non-spin acetal (½" - 2") or unleaded bronze (2 ½"- 4") poppet with...
80EVFD/100EVFD - ENVIRO CHECK® body casting unleaded bronze with threaded female connections. 80 style has hex on both ends and 100 style has hex on body for easy wrenching...
80HTE - ENVIRO CHECK® body casting unleaded bronze with threaded female connections. Features a high temperature stainless steel poppet and a VITON seal with a stainless steel spring. Ideal...
80MDI-VFD - High strength epoxy coated ductile iron body, high strength poppet and guide with threaded male x female NPT connection. Features a NITRILE (Buna-N) seal, stainless steel shaft, and...
80MDW-VFD DEEP WELL® 8 Round EU (External-Upset) Tubing - High strength epoxy coated carbon steel body, male inlet x female outlet. Metal to metal seat with stainless steel spring...
80MDW-VFD DEEP WELL® Male short casing x female long casing threads- High strength epoxy coated carbon steel body, male inlet x female outlet. Metal to metal seat with stainless...
80MS6VFD - All 316 stainless steel threaded male x female check valve body features patented VFD design with stainless steel spring, poppet and a NITRILE (Buna-N) seal. For reference use...
80S6 - All 316 stainless steel female threaded check valve body. Stainless steel spring, poppet and a Viton seal, (Buna-N) optional. Pressure Max: 450 PSI Temp Max: 400°F (200°C) NSF/ANSI...
80S6CLVFD - All 316 stainless steel check valve incorporates grooved locking Certa-Lok® pipe connections. Stainless steel inside and out including poppet assembly. High strength stainless steel body and spring...
80S6FVFD - Foot Valve- All 316 stainless steel threaded check valve body. Stainless steel spring, poppet, strainer and Buna-N seal. For reference use only. Please check Flomatic's website for the...
80S6MCLVFD - All 316 stainless steel check valve incorporates grooved locking Certa-Lok® pipe connections. on outlet end and male pipe thread for the inlet connection. Materials are the same...
80S6VFD - All 316 stainless steel female threaded check valve body. Features a patented VFD design with stainless steel spring, poppet and a NITRILE (Buna-N) seal, Viton optional. Pressure Max:...
80SS/100SS - All stainless steel one piece body. Stainless steel spring with a NITRILE (Buna-N) seal. Threaded female x female connections. Pressure Max: 400 PSI Temp Max: 180°F (80°C) For...
80SSAVFD - All stainless steel female x female threaded check valve body features a high strength patented guide with stainless steel spring, delrin poppet and a NITRILE (Buna-N) seal. This...
80SSB/80SSB VFD - All stainless steel female x female threaded check valve body features a high strength patented guide with stainless steel spring, Delrin® poppet and a NITRILE (Buna-N)...
80SSBVFD - All stainless steel female x female threaded check valve body features a high strength patented guide with stainless steel spring, delrin poppet and a NITRILE (Buna-N) seal. This...
80SSCVFD - All stainless steel female x female threaded check valve body features patented VFD design with stainless steel spring, delrin poppet and a NITRILE (Buna-N) seal. Control Center with...
80SSXBVFD - All stainless steel female x female threaded check valve body features a high strength patented guide with stainless steel spring, delrin poppet and a NITRILE (Buna-N) seal. This...
80XBEVFD - ENVIRO CHECK® body casting unleaded bronze with threaded female connections. The valve features a high strength patented guide, poppet and spring with a NITRILE (Buna-N) seal. This...
812X WAFER STYLE CHECK VALVE - All 316 stainless steel, wafer connection for class 150 and 300 flanges. Metal to metal seating standard, 1 ½"– 8" available with NITRILE (Buna-N)...
812XT - All 316 stainless steel, threaded 3 piece check valve and body. Metal to metal seating, Teflon O-ring, 1 ½"– 8" available with NITRILE (Buna-N) or VITON seal optional.
816 - All 316 stainless steel threaded FNPT “Y-Type” check valve. Patented Spring loaded, Teflon® soft-seated plunger with all 316SS internals. For reference use only. Please check Flomatic's website...
816FL - All 316 stainless steel flanged “Y-Type” check valve. Patented Spring loaded, Teflon® soft-seated plunger, optional encapsulated spring, with all 316SS internals. For reference use only. Please check...
816HS - Same body as Model 816 with heavy spring for higher cracking pressure. For reference use only. Please check Flomatic's website for the latest valve product specifications.
82DI-VFD - High strength epoxy coated ductile iron body, poppet and stainless steel guide with threaded male x male connection. Features a NITRILE (Buna-N) seal, stainless steel shaft, and ductile...
82DP - Dual purpose compact ductile iron reduced ported check valve with female and male threads on both ends. High strength ductile iron body and poppet, with stainless steel spring...
82S6VFD - All 316 stainless steel threaded male x male threaded check valve body features patented VFD design with stainless steel spring, poppet and a NITRILE (Buna-N) seal. For reference...
888R/888 - Epoxy coated ductile iron patented silent check, wafer style design with unleaded bronze poppet and seat. Designed to fit between class 150 and 300 flanges. ASME 150#: Max...
888S6R/888S6 - All 316 stainless steel silent wafer style check valve, dual rated for class 150 and 300 flanges. ASME 150#: Max Pressure 275 PSI at 100°F ASME 300#: Max...
888S6VFD - All 316 stainless steel VFD compatible silent wafer style check valve, dual rated for class 150 and 300 flanges. ASME 150#: Max Pressure 275 PSI at 100°F ASME...
888VFD - Epoxy coated ductile iron, wafer style, patented VFD design with 316 stainless steel poppet and seat and EPDM seal standard. Designed for class 150 and 300 flanges. ASME...
895 SPLIT DISC® - Cast iron body with epoxy coating and split disc design. Stainless disc with wafer connection class 125 flange 2"- 24" EPDM, PTFE bearing. Stainless steel...
901 - Non-corrosive acetal check valve body and guide. Insert connection. Features NITRILE (Buna-N) seal and stainless steel spring. For reference use only. Please check Flomatic's website for the latest...
90CS/92CS* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please...
90LS/92LS* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please...
90LW/92LW* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please...
93LW - Swing check valve with outside lever and weight. Epoxy coated ductile iron body. Flanged connection ANSI B16.1, class 150. Stainless steel seat and shaft. Resilient seal is standard.
745 - 45° Seat Flo-Flex®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.5, class 150#, ANSI/AWWA C508, with Buna-N coated disc. 745 AIS- 45° Seat Flo-Flex...
CV80S6 CHECK VALVE - All 316SS body with Delrin poppet and Buna-N seal. Threaded female x female connection. For reference use only. Please check Flomatic's website for the latest valve...
DUAL CHECK VALVE - 316 stainless steel body with single union. Temp Max: 180°F(80°C) Pressure Max: 175 PSI Complies with ASSE 1024 For reference use only. Please check Flomatic's website...
DUAL CHECK with ATMOSPHERIC VENT - Continuous pressure backflow preventer with an intermediate atmospheric vent, with double union ends. Complies with ASSE 1012, not for potable water. For reference use...
Enviro Check® body casting unleaded bronze with 1/4" tapped hole on the inlet and outlet sides. This valve features a non-spin acetal poppet, NITRILE (Buna-N) seal and stainless steel...
Enviro Check® body casting unleaded bronze with 1/8" tapped holes on both ends. This valve features a non-spin acetal poppet, NITRILE (Buna-N) seal and stainless steel spring. For reference...
Enviro Check® body casting unleaded bronze with two drilled and tapped holes; 1/8" inlet side and 1/4" outlet side. This valve features a non-spin acetal (3/4"- 2") or unleaded...
HYDRAULIC CHECK VALVE - Closes to prevent flow reversal. Adjustable opening & closing speed controls. 1 ¼"- 12" Consult factory for configuration Configurations: Model C - Full Port Globe...
The 297D - is an acetal body check valve. Threaded female x female construction. Features a VITON seal, Nylon 11 poppet and stainless steel spring. For reference use only. Please...
UNLEADED DUAL CHECK VALVE - Brass body with single union. Complies with ASSE 1024 For reference use only. Please check Flomatic's website for the latest valve product specifications.