Flomatic Valves Wafer Check Valves 888VFD

Description
888VFD - Epoxy coated ductile iron, wafer style, patented VFD design with 316 stainless steel poppet and seat and EPDM seal standard. Designed for class 150 and 300 flanges. ASME 150#: Max Pressure 300 PSI at 150°F ASME 300#: Max Pressure 500 PSI at 150°F Consult factory for pressure rating standards. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
888VFD - Epoxy coated ductile iron, wafer style, patented VFD design with 316 stainless steel poppet and seat and EPDM seal standard. Designed for class 150 and 300 flanges. ASME 150#: Max Pressure 300 PSI at 150°F ASME 300#: Max Pressure 500 PSI at 150°F Consult factory for pressure rating standards. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wafer Check Valves - 888VFD - Flomatic Valves
Glens Falls, NY, United States
Wafer Check Valves
888VFD
Wafer Check Valves 888VFD
888VFD - Epoxy coated ductile iron, wafer style, patented VFD design with 316 stainless steel poppet and seat and EPDM seal standard. Designed for class 150 and 300 flanges. ASME 150#: Max Pressure 300 PSI at 150°F ASME 300#: Max Pressure 500 PSI at 150°F Consult factory for pressure rating standards. For reference use only. Please check Flomatic's website for the latest valve product specifications.

888VFD - Epoxy coated ductile iron, wafer style, patented VFD design with 316 stainless steel poppet and seat and EPDM seal standard. Designed for class 150 and 300 flanges.
ASME 150#: Max Pressure 300 PSI at 150°F
ASME 300#: Max Pressure 500 PSI at 150°F
Consult factory for pressure rating standards.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet
VFD Valves - 888VFD - Flomatic Valves
Glens Falls, NY, United States
VFD Valves
888VFD
VFD Valves 888VFD
888VFD - Epoxy coated ductile iron, wafer style, patented VFD design with 316 stainless steel poppet and seat and EPDM seal standard. Designed for class 150 and 300 flanges. ASME 150#: Max Pressure 300 PSI at 150°F ASME 300#: Max Pressure 500 PSI at 150°F Consult factory for pressure rating standards. For reference use only. Please check Flomatic's website for the latest valve product specifications.

888VFD - Epoxy coated ductile iron, wafer style, patented VFD design with 316 stainless steel poppet and seat and EPDM seal standard. Designed for class 150 and 300 flanges.
ASME 150#: Max Pressure 300 PSI at 150°F
ASME 300#: Max Pressure 500 PSI at 150°F
Consult factory for pressure rating standards.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves Flomatic Valves
Product Category Industrial Valves Industrial Valves
Product Number 888VFD 888VFD
Product Name Wafer Check Valves VFD Valves
Valve Type Wafer; Check; Poppet Check; Poppet
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL MS - 14-213CM01-B5+AWF - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Check Valves - 2422821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Check
Primary Material PP; Dzr Copper Alloy Bs En 12420 Cw602N
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Pneumatically Actuated Stainless Steel Valve - PHS FL - AP  Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details