Flomatic Valves Ductile Iron Check Valves 82DI-VFD

Description
82DI-VFD - High strength epoxy coated ductile iron body, poppet and stainless steel guide with threaded male x male connection. Features a NITRILE (Buna-N) seal, stainless steel shaft, and ductile iron poppet. Designed for vertical or horizontal applications. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
82DI-VFD - High strength epoxy coated ductile iron body, poppet and stainless steel guide with threaded male x male connection. Features a NITRILE (Buna-N) seal, stainless steel shaft, and ductile iron poppet. Designed for vertical or horizontal applications. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ductile Iron Check Valves - 82DI-VFD - Flomatic Valves
Glens Falls, NY, United States
Ductile Iron Check Valves
82DI-VFD
Ductile Iron Check Valves 82DI-VFD
82DI-VFD - High strength epoxy coated ductile iron body, poppet and stainless steel guide with threaded male x male connection. Features a NITRILE (Buna-N) seal, stainless steel shaft, and ductile iron poppet. Designed for vertical or horizontal applications. For reference use only. Please check Flomatic's website for the latest valve product specifications.

82DI-VFD - High strength epoxy coated ductile iron body, poppet and stainless steel guide with threaded male x male connection. Features a NITRILE (Buna-N) seal, stainless steel shaft, and ductile iron poppet. Designed for vertical or horizontal applications.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet
VFD Valves - 82DI-VFD - Flomatic Valves
Glens Falls, NY, United States
VFD Valves
82DI-VFD
VFD Valves 82DI-VFD
82DI-VFD - High strength epoxy coated ductile iron body, poppet and stainless steel guide with threaded male x male connection. Features a NITRILE (Buna-N) seal, stainless steel shaft, and ductile iron poppet. Designed for vertical or horizontal applications. For reference use only. Please check Flomatic's website for the latest valve product specifications.

82DI-VFD - High strength epoxy coated ductile iron body, poppet and stainless steel guide with threaded male x male connection. Features a NITRILE (Buna-N) seal, stainless steel shaft, and ductile iron poppet. Designed for vertical or horizontal applications.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 82DI-VFD
Product Name Ductile Iron Check Valves
Valve Type Check; Poppet
Primary Material Ductile Iron
Valve Size 2.00 to 8.00 inch (50.80 to 203.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Pneumatically Actuated Bronze Valve - PVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details