Flomatic Valves VFD Valves 80DICL VFD

Description
80DICLVFD - Ductile iron check valve incorporates grooved locking Certa-Lok® pipe connections. Fusion epoxy coated inside and out including poppet assembly, this valve is corrosion resistant and unleaded. High strength ductile iron body with stainless steel spring and NITRILE (Buna-N) seal. Temp Max: 180°F (80°C) Pressure Max: 400 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
80DICLVFD - Ductile iron check valve incorporates grooved locking Certa-Lok® pipe connections. Fusion epoxy coated inside and out including poppet assembly, this valve is corrosion resistant and unleaded. High strength ductile iron body with stainless steel spring and NITRILE (Buna-N) seal. Temp Max: 180°F (80°C) Pressure Max: 400 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VFD Valves - 80DICL VFD - Flomatic Valves
Glens Falls, NY, United States
VFD Valves
80DICL VFD
VFD Valves 80DICL VFD
80DICLVFD - Ductile iron check valve incorporates grooved locking Certa-Lok® pipe connections. Fusion epoxy coated inside and out including poppet assembly, this valve is corrosion resistant and unleaded. High strength ductile iron body with stainless steel spring and NITRILE (Buna-N) seal. Temp Max: 180°F (80°C) Pressure Max: 400 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.

80DICLVFD - Ductile iron check valve incorporates grooved locking Certa-Lok® pipe connections. Fusion epoxy coated inside and out including poppet assembly, this valve is corrosion resistant and unleaded. High strength ductile iron body with stainless steel spring and NITRILE (Buna-N) seal.
Temp Max: 180°F (80°C)
Pressure Max: 400 PSI


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet
Ductile Iron Check Valves - 80DICL VFD - Flomatic Valves
Glens Falls, NY, United States
Ductile Iron Check Valves
80DICL VFD
Ductile Iron Check Valves 80DICL VFD
80DICLVFD - Ductile iron check valve incorporates grooved locking Certa-Lok® pipe connections. Fusion epoxy coated inside and out including poppet assembly, this valve is corrosion resistant and unleaded. High strength ductile iron body with stainless steel spring and NITRILE (Buna-N) seal. Temp Max: 180°F (80°C) Pressure Max: 400 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.

80DICLVFD - Ductile iron check valve incorporates grooved locking Certa-Lok® pipe connections. Fusion epoxy coated inside and out including poppet assembly, this valve is corrosion resistant and unleaded. High strength ductile iron body with stainless steel spring and NITRILE (Buna-N) seal.
Temp Max: 180°F (80°C)
Pressure Max: 400 PSI


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 80DICL VFD
Product Name VFD Valves
Valve Type Check; Poppet
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
10mm PICOSOL - 11-211P603-H1+6311+AXA - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
APCO Silent Check Valves (CSC) -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details