Flomatic Valves Foot Valves 63

Description
63 - Cast iron body with epoxy coating. Features threaded female connection. NITRILE (Buna-N) seal, high strength non-metallic or unleaded bronze or ductile iron poppet, stainless steel spring. Heavy-duty polyethylene strainer. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
63 - Cast iron body with epoxy coating. Features threaded female connection. NITRILE (Buna-N) seal, high strength non-metallic or unleaded bronze or ductile iron poppet, stainless steel spring. Heavy-duty polyethylene strainer. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foot Valves - 63 - Flomatic Valves
Glens Falls, NY, United States
Foot Valves
63
Foot Valves 63
63 - Cast iron body with epoxy coating. Features threaded female connection. NITRILE (Buna-N) seal, high strength non-metallic or unleaded bronze or ductile iron poppet, stainless steel spring. Heavy-duty polyethylene strainer. For reference use only. Please check Flomatic's website for the latest valve product specifications.

63 - Cast iron body with epoxy coating. Features threaded female connection. NITRILE (Buna-N) seal, high strength non-metallic or unleaded bronze or ductile iron poppet, stainless steel spring. Heavy-duty polyethylene strainer.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 63
Product Name Foot Valves
Valve Type Foot Valve; Check; Poppet
Primary Material Cast Iron
Valve Size 2.00 to 6.00 inch (50.80 to 152.40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121461015 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 1.57 inch (40.00 mm)
View Details
5mm Hex Body, Duckbill Check Valve - CKV-M3 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Proportional  In-Line and Manafold Control Valve - E*-P-20-13-25 - Clippard
Specs
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-211S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details