Flomatic Valves Swing Check Valves 78A

Description
78A - Ductile iron angle body with epoxy coating. Flanged connection, class 150. Metal reinforced neoprene swing disc, other seals are available that are chemically resistant especially to chloramines. In-line serviceable. (Same as ANSI 90˚elbow dimension). For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
78A - Ductile iron angle body with epoxy coating. Flanged connection, class 150. Metal reinforced neoprene swing disc, other seals are available that are chemically resistant especially to chloramines. In-line serviceable. (Same as ANSI 90˚elbow dimension). For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Check Valves - 78A - Flomatic Valves
Glens Falls, NY, United States
Swing Check Valves
78A
Swing Check Valves 78A
78A - Ductile iron angle body with epoxy coating. Flanged connection, class 150. Metal reinforced neoprene swing disc, other seals are available that are chemically resistant especially to chloramines. In-line serviceable. (Same as ANSI 90˚elbow dimension). For reference use only. Please check Flomatic's website for the latest valve product specifications.

78A - Ductile iron angle body with epoxy coating. Flanged connection, class 150. Metal reinforced neoprene swing disc, other seals are available that are chemically resistant especially to chloramines. In-line serviceable. (Same as ANSI 90˚elbow dimension).


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 78A
Product Name Swing Check Valves
Valve Type Swing; Angle; Check
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQP - 12-216C-04621+EQPFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Check Valves - 486221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Check; Single
Primary Material Brass / Bronze; Brass
Valve Size 1.50 inch (38.10 mm)
View Details
Two-Piece Screwed Body Valve - VMA Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details