Flomatic Valves Swing Check Valves 90CS/92CS

Description
90CS/92CS* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please add “R” to end of part number) Features external lever and weight. Sealed end cushion closure system for adjustable rate of valve closure. For vertical installation add “V” to end part number. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
90CS/92CS* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please add “R” to end of part number) Features external lever and weight. Sealed end cushion closure system for adjustable rate of valve closure. For vertical installation add “V” to end part number. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Check Valves - 90CS/92CS - Flomatic Valves
Glens Falls, NY, United States
Swing Check Valves
90CS/92CS
Swing Check Valves 90CS/92CS
90CS/92CS* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please add “R” to end of part number) Features external lever and weight. Sealed end cushion closure system for adjustable rate of valve closure. For vertical installation add “V” to end part number. For reference use only. Please check Flomatic's website for the latest valve product specifications.

90CS/92CS* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please add “R” to end of part number) Features external lever and weight. Sealed end cushion closure system for adjustable rate of valve closure.
For vertical installation add “V” to end part number.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 90CS/92CS
Product Name Swing Check Valves
Valve Type Swing; Check
Unlock Full Specs
to access all available technical data

Similar Products

Swing Check Valves Lever - 120561010 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
3 Way Normally Closed Air Valve - E*-3-6 - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SNE-8-CP100 5X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-407A/ R-407C/ R-407F
Valve Size 0.62 inch (15.87 mm)
View Details