Flomatic Valves Datasheets for Plastic Valves

Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more

Product Name Notes
100MP - High-strength Noryl® GTX 830 Body with NITRILE (Buna-N) seal and polypropylene follower. Threaded male x female connection. For reference use only. Please check Flomatic's website for the...
104P - Reinforced nylon body with threaded female connection. Polyethylene strainer, polyethylene/acetal poppet. NITRILE (Buna-N) seal and stainless steel spring. For reference use only. Please check Flomatic's website for the...
190D - Acetal body and strainer, Nylon 11 poppet. Stainless steel spring and NITRILE (Buna-N) seal. 193D - Similar to the 190D with one-piece acetal body and strainer. 190P -...
208T/S - Corrosion resistant PVC body. Threaded female x female connection. NITRILE (Buna-N) self-cleaning ball. E-Z access port with NITRILE (Buna-N) seal. Also available with socket weld–change part number from...
77- Auto-Vac® Vacuum Breaker - This 1" valve is available in stainless steel and PVC. All internal parts are engineered composite, with a stainless steel disc and resilient seat.
901 - Non-corrosive acetal check valve body and guide. Insert connection. Features NITRILE (Buna-N) seal and stainless steel spring. For reference use only. Please check Flomatic's website for the latest...
The 297D - is an acetal body check valve. Threaded female x female construction. Features a VITON seal, Nylon 11 poppet and stainless steel spring. For reference use only. Please...