Flomatic Valves Datasheets for Plug Valves

Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position.
Plug Valves: Learn more

Product Name Notes
Flo-E-Centric® MJ Plug with buried service gear Series 5400 valves are Ductile iron Body Epoxy coated, Buna-N Plug, V-Type Packing, Self Lubricating Type 316 Stainless Steel thrust bearing. PRESSURE...
Flo-E-Centric® Plug Valve with 2" AWWA Operating Nut Model 54-4 - ANSI B16.1, class 150 Ductile iron Body ASTM A536 65-45-12. Epoxy coated, Buna-N Plug, V-Type Packing, Self Lubricating...
Flo-E-Centric® Plug Valve with Actuator - Electric actuated plug valve, for open/close service manual hand-wheel override. For reference use only. Please check Flomatic's website for the latest valve product...
Flo-E-Centric® Plug Valve with Gear Box Model 54-0 (Direct Mounted) - ANSI B16.1, class 150 Ductile iron Body ASTM A536 65-45-12. Epoxy coated, Buna-N Plug, V-Type Packing, Self Lubricating...