Flomatic Valves Wafer Check Valves 888/888R

Description
888R/888 - Epoxy coated ductile iron patented silent check, wafer style design with unleaded bronze poppet and seat. Designed to fit between class 150 and 300 flanges. ASME 150#: Max Pressure 300 PSI at 150°F ASME 300#: Max Pressure 500 PSI at 150°F Consult factory for pressure rating standards. NSF/ANSI 61 and 372 approved. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
888R/888 - Epoxy coated ductile iron patented silent check, wafer style design with unleaded bronze poppet and seat. Designed to fit between class 150 and 300 flanges. ASME 150#: Max Pressure 300 PSI at 150°F ASME 300#: Max Pressure 500 PSI at 150°F Consult factory for pressure rating standards. NSF/ANSI 61 and 372 approved. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wafer Check Valves - 888/888R - Flomatic Valves
Glens Falls, NY, United States
Wafer Check Valves
888/888R
Wafer Check Valves 888/888R
888R/888 - Epoxy coated ductile iron patented silent check, wafer style design with unleaded bronze poppet and seat. Designed to fit between class 150 and 300 flanges. ASME 150#: Max Pressure 300 PSI at 150°F ASME 300#: Max Pressure 500 PSI at 150°F Consult factory for pressure rating standards. NSF/ANSI 61 and 372 approved. For reference use only. Please check Flomatic's website for the latest valve product specifications.

888R/888 - Epoxy coated ductile iron patented silent check, wafer style design with unleaded bronze poppet and seat. Designed to fit between class 150 and 300 flanges.
ASME 150#: Max Pressure 300 PSI at 150°F
ASME 300#: Max Pressure 500 PSI at 150°F
Consult factory for pressure rating standards.
NSF/ANSI 61 and 372 approved.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 888/888R
Product Name Wafer Check Valves
Valve Type Wafer; Check; Poppet
Unlock Full Specs
to access all available technical data

Similar Products

Steam-Water Venturi Mixing Valve - STVM - ThermOmegaTech®
Specs
Valve Type Balancing; Control Valve; Mixing; Angle; Safety; Shut Off
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Steam
View Details
Pneumatically Actuated Stainless Steel Ball Valve - P5S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Low Pressure High Flow Line Pressure Regulators And Control Valves JSR-4L Series For Laboratory Pressure Control -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Gas
View Details
Valves and Control - 2171-CL-5/2-1/2-ND - DigiKey
Specs
Valve Type Control Valve; Control Valve
Maximum Pressure 14.50 to 145.00 psi (10.2 to 102 m H2O)
Connection Description Threaded
View Details