Flomatic Valves Swing Check Valves 90LW/92LW

Description
90LW/92LW* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please add “R” to end of part number) Features external lever and weight. For vertical installation add “V” to end part number. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
90LW/92LW* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please add “R” to end of part number) Features external lever and weight. For vertical installation add “V” to end part number. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Check Valves - 90LW/92LW - Flomatic Valves
Glens Falls, NY, United States
Swing Check Valves
90LW/92LW
Swing Check Valves 90LW/92LW
90LW/92LW* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please add “R” to end of part number) Features external lever and weight. For vertical installation add “V” to end part number. For reference use only. Please check Flomatic's website for the latest valve product specifications.

90LW/92LW* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please add “R” to end of part number) Features external lever and weight.

For vertical installation add “V” to end part number.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 90LW/92LW
Product Name Swing Check Valves
Valve Type Swing; Check
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 161561037 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.88 inch (124.00 mm)
View Details
Ball Check Valve 0 5 4 - 1218020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material CPVC; CPVC
Valve Size 2.00 inch (50.80 mm)
View Details
8 mm Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.03 psi (2858 m H2O)
View Details