Flomatic Valves Foot Valves 302S6

Description
302S6 - All 316 stainless steel body, foot valve with a globe style body design for use with class 150 flanges. Features an EPDM seal and a 316 stainless steel strainer. Max Pressure 275 PSI at 100°F Consult factory for pressure rating standards. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
302S6 - All 316 stainless steel body, foot valve with a globe style body design for use with class 150 flanges. Features an EPDM seal and a 316 stainless steel strainer. Max Pressure 275 PSI at 100°F Consult factory for pressure rating standards. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foot Valves - 302S6 - Flomatic Valves
Glens Falls, NY, United States
Foot Valves
302S6
Foot Valves 302S6
302S6 - All 316 stainless steel body, foot valve with a globe style body design for use with class 150 flanges. Features an EPDM seal and a 316 stainless steel strainer. Max Pressure 275 PSI at 100°F Consult factory for pressure rating standards. For reference use only. Please check Flomatic's website for the latest valve product specifications.

302S6 - All 316 stainless steel body, foot valve with a globe style body design for use with class 150 flanges. Features an EPDM seal and a 316 stainless steel strainer.

Max Pressure 275 PSI at 100°F

Consult factory for pressure rating standards.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 302S6
Product Name Foot Valves
Valve Type Foot Valve; Check
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1224005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.59 inch (15.00 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Threaded In-Line Check Valves - DFT® Basic-Check® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
15 mm Miniature Electronic Valve - E215F-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details