Flomatic Valves Foot Valves 104P

Description
104P - Reinforced nylon body with threaded female connection. Polyethylene strainer, polyethylene/acetal poppet. NITRILE (Buna-N) seal and stainless steel spring. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Description
104P - Reinforced nylon body with threaded female connection. Polyethylene strainer, polyethylene/acetal poppet. NITRILE (Buna-N) seal and stainless steel spring. For reference use only. Please check Flomatic's website for the latest valve product specifications.

Suppliers

Company
Product
Description
Supplier Links
Foot Valves - 104P - Flomatic Valves
Glens Falls, NY, United States
Foot Valves
104P
Foot Valves 104P
104P - Reinforced nylon body with threaded female connection. Polyethylene strainer, polyethylene/acetal poppet. NITRILE (Buna-N) seal and stainless steel spring. For reference use only. Please check Flomatic's website for the latest valve product specifications.

104P - Reinforced nylon body with threaded female connection. Polyethylene strainer, polyethylene/acetal poppet. NITRILE (Buna-N) seal and stainless steel spring.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 104P
Product Name Foot Valves
Valve Type Foot Valve; Check; Poppet
Primary Material Nylon
Valve Size 1.00 to 1.25 inch (25.40 to 31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
15mm MICROSOL Interface IS - 11-312E-06-HP+H110002+AWF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Number of Ports 3
View Details
Regulator, Pressure, 3000 Psi With Cga 580 - 162-1110-80340 - Petersen Products Co.
Specs
Valve Size 0.38 inch (9.52 mm)
Connection Description Threaded
View Details
Knife Gate Valves // Series D Flexgate Pneumatic -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Cast Iron; Stainless Steel
View Details