Flomatic Valves Unleaded Bronze Check Valves 100E

Description
100E - ENVIRO CHECK® body casting unleaded bronze. Hex shaped on body for easy wrenching, this valve features a non-spin acetal poppet with a NITRILE (Buna-N) seal and stainless steel spring. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
100E - ENVIRO CHECK® body casting unleaded bronze. Hex shaped on body for easy wrenching, this valve features a non-spin acetal poppet with a NITRILE (Buna-N) seal and stainless steel spring. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unleaded Bronze Check Valves - 100E - Flomatic Valves
Glens Falls, NY, United States
Unleaded Bronze Check Valves
100E
Unleaded Bronze Check Valves 100E
100E - ENVIRO CHECK® body casting unleaded bronze. Hex shaped on body for easy wrenching, this valve features a non-spin acetal poppet with a NITRILE (Buna-N) seal and stainless steel spring. For reference use only. Please check Flomatic's website for the latest valve product specifications.

100E - ENVIRO CHECK® body casting unleaded bronze. Hex shaped on body for easy wrenching, this valve features a non-spin acetal poppet with a NITRILE (Buna-N) seal and stainless steel spring.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 100E
Product Name Unleaded Bronze Check Valves
Valve Type Check; Poppet
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Filter Regulators - 1215679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 29.01 to 174.05 psi (20.41 to 122 m H2O)
Connection Description Threaded
View Details
Stainless Steel Valve - V3S & V6S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Food service; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details