Flomatic Valves Unleaded Bronze Check Valves 80E VFD/100E VFD

Description
80EVFD/100EVFD - ENVIRO CHECK® body casting unleaded bronze with threaded female connections. 80 style has hex on both ends and 100 style has hex on body for easy wrenching . The valve features a high strength patented guide and poppet and spring with a NITRILE (Buna-N) seal. Temp Max: 180°F (80°C) Pressure Max: 400 PSI ** 2" & 2 1/2" sizes require stainless steel retaining ring for horizontal installation add “S” before “VFD” see part number below. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
80EVFD/100EVFD - ENVIRO CHECK® body casting unleaded bronze with threaded female connections. 80 style has hex on both ends and 100 style has hex on body for easy wrenching . The valve features a high strength patented guide and poppet and spring with a NITRILE (Buna-N) seal. Temp Max: 180°F (80°C) Pressure Max: 400 PSI ** 2" & 2 1/2" sizes require stainless steel retaining ring for horizontal installation add “S” before “VFD” see part number below. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unleaded Bronze Check Valves - 80E VFD/100E VFD - Flomatic Valves
Glens Falls, NY, United States
Unleaded Bronze Check Valves
80E VFD/100E VFD
Unleaded Bronze Check Valves 80E VFD/100E VFD
80EVFD/100EVFD - ENVIRO CHECK® body casting unleaded bronze with threaded female connections. 80 style has hex on both ends and 100 style has hex on body for easy wrenching . The valve features a high strength patented guide and poppet and spring with a NITRILE (Buna-N) seal. Temp Max: 180°F (80°C) Pressure Max: 400 PSI ** 2" & 2 1/2" sizes require stainless steel retaining ring for horizontal installation add “S” before “VFD” see part number below. For reference use only. Please check Flomatic's website for the latest valve product specifications.

80EVFD/100EVFD - ENVIRO CHECK® body casting unleaded bronze with threaded female connections. 80 style has hex on both ends and 100 style has hex on body for easy wrenching . The valve features a high strength patented guide and poppet and spring with a NITRILE (Buna-N) seal.
Temp Max: 180°F (80°C)
Pressure Max: 400 PSI
** 2" & 2 1/2" sizes require stainless steel retaining ring for horizontal installation add “S” before “VFD” see part number below.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet
VFD Valves - 80E VFD/100E VFD - Flomatic Valves
Glens Falls, NY, United States
80EVFD/100EVFD - ENVIRO CHECK® body casting unleaded bronze with threaded female connections. 80 style has hex on both ends and 100 style has hex on body for easy wrenching . The valve features a high strength patented guide and poppet and spring with a NITRILE (Buna-N) seal. Temp Max: 180°F (80°C) Pressure Max: 400 PSI ** 2" & 2 1/2" sizes require stainless steel retaining ring for horizontal installation add “S” before “VFD” see part number below. For reference use only. Please check Flomatic's website for the latest valve product specifications.

80EVFD/100EVFD - ENVIRO CHECK® body casting unleaded bronze with threaded female connections. 80 style has hex on both ends and 100 style has hex on body for easy wrenching . The valve features a high strength patented guide and poppet and spring with a NITRILE (Buna-N) seal.
Temp Max: 180°F (80°C)
Pressure Max: 400 PSI
** 2" & 2 1/2" sizes require stainless steel retaining ring for horizontal installation add “S” before “VFD” see part number below.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 80E VFD/100E VFD
Product Name Unleaded Bronze Check Valves
Valve Type Check; Poppet
Primary Material Brass / Bronze
Valve Size 1.00 to 4.00 inch (25.40 to 101.60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
16mm FASPROP - 17-216C-00341+D3WFIL+BDO - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air; Compressed Air
Valve Size 0.01 inch (0.30 mm)
View Details
Regulator, Pressure, 3000 Psi With Cga 345 - 162-1110-80310 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details
Hilton Wafer Swing Check Valve (H-920) -  - DeZURIK, Inc.
Specs
Valve Type Swing; Wafer; Check
View Details