Flomatic Valves Stainless Steel Check Valves 100MSS VFD

Description
100MSSVFD - All stainless steel male x female threaded check valve body features patented VFD design with stainless steel spring, delrin poppet and a NITRILE (Buna-N) seal. Composite Poppet & Guide Temp Max: 180°F (80°C) Pressure Max: 400 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
100MSSVFD - All stainless steel male x female threaded check valve body features patented VFD design with stainless steel spring, delrin poppet and a NITRILE (Buna-N) seal. Composite Poppet & Guide Temp Max: 180°F (80°C) Pressure Max: 400 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Check Valves - 100MSS VFD - Flomatic Valves
Glens Falls, NY, United States
Stainless Steel Check Valves
100MSS VFD
Stainless Steel Check Valves 100MSS VFD
100MSSVFD - All stainless steel male x female threaded check valve body features patented VFD design with stainless steel spring, delrin poppet and a NITRILE (Buna-N) seal. Composite Poppet & Guide Temp Max: 180°F (80°C) Pressure Max: 400 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.

100MSSVFD - All stainless steel male x female threaded check valve body features patented VFD design with stainless steel spring, delrin poppet and a NITRILE (Buna-N) seal.
Composite Poppet & Guide
Temp Max: 180°F (80°C)
Pressure Max: 400 PSI


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet
VFD Valves - 100MSS VFD - Flomatic Valves
Glens Falls, NY, United States
VFD Valves
100MSS VFD
VFD Valves 100MSS VFD
100MSSVFD - All stainless steel male x female threaded check valve body features patented VFD design with stainless steel spring, delrin poppet and a NITRILE (Buna-N) seal. Composite Poppet & Guide Temp Max: 180°F (80°C) Pressure Max: 400 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.

100MSSVFD - All stainless steel male x female threaded check valve body features patented VFD design with stainless steel spring, delrin poppet and a NITRILE (Buna-N) seal.
Composite Poppet & Guide
Temp Max: 180°F (80°C)
Pressure Max: 400 PSI


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 100MSS VFD
Product Name Stainless Steel Check Valves
Valve Type Check; Poppet
Primary Material Stainless Steel
Valve Size 1.00 to 1.50 inch (25.40 to 38.10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

16mm FLATPROP EQP - 12-216C-04641+EQPFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Pneumatic Function Fittings - 1214371 - RS Components, Ltd.
Specs
Valve Type Check; Non-return check valve
Primary Material Zinc
Media Air
View Details
Pneumatically Actuated Carbon Steel Valve - PHC FL - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Steel
Valve Size 1.50 to 4.00 inch (38.10 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details