Flomatic Valves Datasheets for Control Valves

Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more

Product Name Notes
BACK PRESSURE SUSTAINING VALVE - Sustains a minimum upstream pressure to prevent over drafting the supply. 1 ¼"- 12" Consult factory for configuration Configurations: Model C - Full Port Globe Style...
BOOSTER PUMP CONTROL VALVE - Eliminates pump station pressure surges during start up and shut down. Equipped with internal drop check feature. 1 ¼"- 12" Consult factory for configuration Configurations:...
CONSTANT PRESSURE PUMP CONTROL - Reduces rapid pump cycle with field adjustable by-pass and maintains a pre-set operating downstream pressure. For use with domestic water well, municipal water systems, industrial...
CONSTANT PRESSURE PUMP CONTROL VALVE Reduces rapid pump cycle and maintains a pre-set operating downstream pressure. Ideal for irrigation, water wells and agriculture. Built in by-pass at 5 GPM. Factory...
CONSTANT PRESSURE PUMP CONTROL VALVE Reduces rapid pump cycle with field adjustable by-pass and maintains a pre-set operating downstream pressure. Ideal for irrigation, water wells and agriculture applications. Factory set...
CONSTANT PRESSURE PUMP CONTROL VALVE Reduces rapid pump cycling and maintains a preset system operating pressure independent from low or high flow conditions. Valve body is all stainless steel female...
Deep Well Pump Control Valve - Eliminates pump station pressure surges during start up and shut down. NSF 61 & 372 APPROVED 1-1/4" -12" ONLY Configurations: Model C - Full...
DIRECT ACTING CONSTANT PRESSURE PUMP CONTROL VALVE - Dual purpose threads, reduces rapid pump cycling and maintains a pre-set operating pressure for pump systems. 1" threaded female I.D. x 1...
DIRECT ACTING CONSTANT PRESSURE PUMP CONTROL VALVE - Reduces rapid pump cycling and maintains a pre-set operating pressure for pump systems. Threaded female x female connection. Features an unleaded body...
DIRECT ACTING CONSTANT PRESSURE PUMP CONTROL VALVE WITH TAPPINGS - Reduces rapid pump cycling and maintains a pre-set operating pressure for pump systems. NPT threaded 1" female I.D. and 1-¼"...
DIRECT ACTING CONSTANT PRESSURE PUMP CONTROL VALVE WITH TAPPINGS - Reduces rapid pump cycling and maintains a pre-set operating pressure for pump systems. Threaded female x female union ends or...
FLOW CONTROL VALVE - Maintains a pre-set maximum flow rate regardless of changing line pressures. 1 ¼"- 12" Consult factory for configuration Configurations: Model C - Full Port Globe Style...
HIGH FLOW DIRECT ACTING CONSTANT PRESSURE PUMP CONTROL VALVE - Model C152EHF reduces rapid pump cycle with field adjustable by-pass and maintains a pre-set operating downstream pressure for pump systems.
HYDRAULIC CHECK VALVE - Closes to prevent flow reversal. Adjustable opening & closing speed controls. 1 ¼"- 12" Consult factory for configuration Configurations: Model C - Full Port Globe...
MODULATING ALTITUDE VALVE - Single acting level control with modulation for final filling of storage tanks. 1 ¼"- 12" Consult factory for configuration Configurations: Model C - Full Port Globe...
NON-MODULATING ALTITUDE VALVE - Single acting level control of storage tanks, reservoirs, and basins. 1 ¼"- 12" Consult factory for configuration Configurations: Model C - Full Port Globe Style (Flanged...
NON-MODULATING PILOT OPERATED FLOAT VALVE - For level control of storage tanks, reservoirs, or basins. NSF 61 & 372 APPROVED 1-1/4" -12" ONLY Configurations: Model C - Full Port Globe...
PILOT OPERATED FLOAT VALVE - For level control of storage tanks, reservoirs, or basins. 1 ¼"- 12" Consult factory for configuration Configurations: Model C - Full Port Globe Style (Flanged...
Pressure Reducing Valve & Back Pressure Valve allows flow as long as upstream pressure exceeds backpressure setting. Maintains a lower steady downstream pressure regardless of fluctuations in the inlet pressure...
Pressure Reducing Valve (PRV) - Model C150E when properly installed will regulate high inlet pressure to a lower regulated outlet pressure within a range regardless of water flow. This is...
Pressure Reducing Valve (PRV) - Model C150EHF when properly installed will regulate high inlet pressure to a lower regulated outlet pressure within a range regardless of water flow. This is...
PRESSURE REDUCING VALVE WITH CHECK Reduces high upstream pressure to lower downstream pressure. Check feature prevents reverse flow in the event of pressure reversal. Configurations: Model C - Full Port...
Pressure reducing valve with low flow by-pass. Automatically reduces higher unregulated upstream pressure to a lower steady downstream pressure (adjustable) regardless of fluctuations in inlet pressure or flow. The low...
Pressure Reducing with Solenoid Override - Same function as C101 with solenoid override. C105 - Energize to close valve C106 - Energize to open valve Configurations: Model C - Full...
Pressure Relief Valve - Protects against excessive pressure. 1 ¼"- 12" Consult factory for configuration Configurations: Model C - Full Port Globe Style (Flanged or Threaded) Model CF - Reduced...
Reduces high upstream pressure to lower downstream pressure. Standard C101 valves are set at 25 - 125 PSI. Consult factory for other options. 1 ¼"- 12" Consult factory for configuration.
SOLENOID CONTROL VALVE - Remote actuation for valve position. Specify N.C. (normally closed valve C801), N.O. (normally open valve C802). 1 ¼"- 12" Consult factory for configuration Configurations: Model C...
SURGE ARRESTOR VALVE - Provides relief protection against pressure surges during pump start up, shut down, or power failure. 1 ¼"- 12" Consult factory for configuration Configurations: Model C -...