Flomatic Valves Globe Style Silent Check Valves 402BT/BTR & 402ST/STR

Description
402BT/402BTR/402ST/4 02STR - Epoxy coated ductile iron silent check globe style, body design for use with class 150 flanges. Unleaded bronze metal to metal seating 2" - 12" sizes. Stainless Steel trim and resilient seat standard on 16", 20", 24" sizes (STR Models). Available on other sizes optional, see note below. Ductile Iron 2" - 12" - Max Pressure 300 PSI at 150°F Ductile Iron 16", 20", 24" - Max Pressure 250 PSI at 150°F Cast Iron 14" & 18"- Max Pressure 150 PSI at 150°F Consult factory for pressure rating standards. NSF/ANSI 61 and 372 approved. 2" -12" ONLY NSF/ANSI 61 available on the 14" - 24" with EPDM only. Consult Factory. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
402BT/402BTR/402ST/4 02STR - Epoxy coated ductile iron silent check globe style, body design for use with class 150 flanges. Unleaded bronze metal to metal seating 2" - 12" sizes. Stainless Steel trim and resilient seat standard on 16", 20", 24" sizes (STR Models). Available on other sizes optional, see note below. Ductile Iron 2" - 12" - Max Pressure 300 PSI at 150°F Ductile Iron 16", 20", 24" - Max Pressure 250 PSI at 150°F Cast Iron 14" & 18"- Max Pressure 150 PSI at 150°F Consult factory for pressure rating standards. NSF/ANSI 61 and 372 approved. 2" -12" ONLY NSF/ANSI 61 available on the 14" - 24" with EPDM only. Consult Factory. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Globe Style Silent Check Valves - 402BT/BTR & 402ST/STR - Flomatic Valves
Glens Falls, NY, United States
Globe Style Silent Check Valves
402BT/BTR & 402ST/STR
Globe Style Silent Check Valves 402BT/BTR & 402ST/STR
402BT/402BTR/402ST/4 02STR - Epoxy coated ductile iron silent check globe style, body design for use with class 150 flanges. Unleaded bronze metal to metal seating 2" - 12" sizes. Stainless Steel trim and resilient seat standard on 16", 20", 24" sizes (STR Models). Available on other sizes optional, see note below. Ductile Iron 2" - 12" - Max Pressure 300 PSI at 150°F Ductile Iron 16", 20", 24" - Max Pressure 250 PSI at 150°F Cast Iron 14" & 18"- Max Pressure 150 PSI at 150°F Consult factory for pressure rating standards. NSF/ANSI 61 and 372 approved. 2" -12" ONLY NSF/ANSI 61 available on the 14" - 24" with EPDM only. Consult Factory. For reference use only. Please check Flomatic's website for the latest valve product specifications.

402BT/402BTR/402ST/402STR - Epoxy coated ductile iron silent check globe style, body design for use with class 150 flanges. Unleaded bronze metal to metal seating 2" - 12" sizes. Stainless Steel trim and resilient seat standard on 16", 20", 24" sizes (STR Models). Available on other sizes optional, see note below.
Ductile Iron 2" - 12" - Max Pressure 300 PSI at 150°F
Ductile Iron 16", 20", 24" - Max Pressure 250 PSI at 150°F
Cast Iron 14" & 18"- Max Pressure 150 PSI at 150°F
Consult factory for pressure rating standards.
NSF/ANSI 61 and 372 approved. 2" -12" ONLY
NSF/ANSI 61 available on the 14" - 24" with EPDM only. Consult Factory.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 402BT/BTR & 402ST/STR
Product Name Globe Style Silent Check Valves
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PVDF-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 1.00 inch (25.40 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121465005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PP; PP
Valve Size 0.59 inch (15.00 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details