Flomatic Valves Dual Check Valve Stainless Steel GF8080S6

Description
DUAL CHECK VALVE - 316 stainless steel body with single union. Temp Max: 180°F(80°C) Pressure Max: 175 PSI Complies with ASSE 1024 For reference use only. Please check Flomatic's website for the latest valve product specifications.
Description
DUAL CHECK VALVE - 316 stainless steel body with single union. Temp Max: 180°F(80°C) Pressure Max: 175 PSI Complies with ASSE 1024 For reference use only. Please check Flomatic's website for the latest valve product specifications.

Suppliers

Company
Product
Description
Supplier Links
Dual Check Valve Stainless Steel - GF8080S6 - Flomatic Valves
Glens Falls, NY, United States
Dual Check Valve Stainless Steel
GF8080S6
Dual Check Valve Stainless Steel GF8080S6
DUAL CHECK VALVE - 316 stainless steel body with single union. Temp Max: 180°F(80°C) Pressure Max: 175 PSI Complies with ASSE 1024 For reference use only. Please check Flomatic's website for the latest valve product specifications.

DUAL CHECK VALVE - 316 stainless steel body with single union.

Temp Max: 180°F(80°C)
Pressure Max: 175 PSI
Complies with ASSE 1024


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number GF8080S6
Product Name Dual Check Valve Stainless Steel
Valve Type Double Check; Back Flow; Check
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1229020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 2.00 inch (50.80 mm)
View Details
1/4-28 or 10-32 Threaded Ports, Multi-Port Selector Ball Valve - MBV_MultiPort_Selector - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Flanged Abrasive Service Control Valves - DFT® Ultra-Trol® - DFT Inc.
Specs
Valve Type Control Valve; Metal Seated
Primary Material Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Steam; Air; Breathable; Compressed Air
View Details
Special Piloted 3-Way Air Valve - 2013 - Clippard
Specs
Valve Type Directional; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details