Flomatic Valves Ductile Iron Check Valves 80DI8R VFD - 8 Round threads

Description
80DI8R-VFD 8 Round Line Pipe Threads High strength epoxy coated ductile iron patented body, poppet and guide with 8 round connection. Features a NITRILE (Buna-N) seal, with stainless steel shaft and a ductile iron poppet. Designed for vertical or horizontal applications. Contact factory for thread specifications. Pressure Max: 600 PSI Temp Max: 180°F (80°C) For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
80DI8R-VFD 8 Round Line Pipe Threads High strength epoxy coated ductile iron patented body, poppet and guide with 8 round connection. Features a NITRILE (Buna-N) seal, with stainless steel shaft and a ductile iron poppet. Designed for vertical or horizontal applications. Contact factory for thread specifications. Pressure Max: 600 PSI Temp Max: 180°F (80°C) For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ductile Iron Check Valves - 80DI8R VFD - 8 Round threads - Flomatic Valves
Glens Falls, NY, United States
Ductile Iron Check Valves
80DI8R VFD - 8 Round threads
Ductile Iron Check Valves 80DI8R VFD - 8 Round threads
80DI8R-VFD 8 Round Line Pipe Threads High strength epoxy coated ductile iron patented body, poppet and guide with 8 round connection. Features a NITRILE (Buna-N) seal, with stainless steel shaft and a ductile iron poppet. Designed for vertical or horizontal applications. Contact factory for thread specifications. Pressure Max: 600 PSI Temp Max: 180°F (80°C) For reference use only. Please check Flomatic's website for the latest valve product specifications.

80DI8R-VFD 8 Round Line Pipe Threads
High strength epoxy coated ductile iron patented body, poppet and guide with 8 round connection. Features a NITRILE (Buna-N) seal, with stainless steel shaft and a ductile iron poppet. Designed for vertical or horizontal applications.
Contact factory for thread specifications.
Pressure Max: 600 PSI
Temp Max: 180°F (80°C)


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet
VFD Valves - 80DI8R VFD - 8 Round threads - Flomatic Valves
Glens Falls, NY, United States
80DI8R-VFD 8 Round Line Pipe Threads High strength epoxy coated ductile iron patented body, poppet and guide with 8 round connection. Features a NITRILE (Buna-N) seal, with stainless steel shaft and a ductile iron poppet. Designed for vertical or horizontal applications. Contact factory for thread specifications. Pressure Max: 600 PSI Temp Max: 180°F (80°C) For reference use only. Please check Flomatic's website for the latest valve product specifications.

80DI8R-VFD 8 Round Line Pipe Threads
High strength epoxy coated ductile iron patented body, poppet and guide with 8 round connection. Features a NITRILE (Buna-N) seal, with stainless steel shaft and a ductile iron poppet. Designed for vertical or horizontal applications.
Contact factory for thread specifications.
Pressure Max: 600 PSI
Temp Max: 180°F (80°C)


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 80DI8R VFD - 8 Round threads
Product Name Ductile Iron Check Valves
Valve Type Check; Poppet
Primary Material Ductile Iron
Valve Size 3.00 to 8.00 inch (76.20 to 203.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1276005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.59 inch (15.00 mm)
View Details
10-32 or 1/8-27 NPT Ports, Stem Actuated On/Off Valve - SAV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
3 Way Fully Ported Air Valve - E*O-3-24-L - Clippard
Specs
Valve Type Control Valve; Directional; Poppet; Solenoid
Primary Material Aluminum
Media Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-21-C LESS CONN 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details