Flomatic Valves Stainless Steel Check Valves 812X

Description
812X WAFER STYLE CHECK VALVE - All 316 stainless steel, wafer connection for class 150 and 300 flanges. Metal to metal seating standard, 1 ½"– 8" available with NITRILE (Buna-N) or VITON seal optional. Temp Max: -20° F (-30°C) to 660°F (350°C)* Pressure Max: Metal Seating 600 PSI* 812X - No Flange Face Seal NSF/ANSI 61 and 372 approved. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
812X WAFER STYLE CHECK VALVE - All 316 stainless steel, wafer connection for class 150 and 300 flanges. Metal to metal seating standard, 1 ½"– 8" available with NITRILE (Buna-N) or VITON seal optional. Temp Max: -20° F (-30°C) to 660°F (350°C)* Pressure Max: Metal Seating 600 PSI* 812X - No Flange Face Seal NSF/ANSI 61 and 372 approved. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Check Valves - 812X - Flomatic Valves
Glens Falls, NY, United States
Stainless Steel Check Valves
812X
Stainless Steel Check Valves 812X
812X WAFER STYLE CHECK VALVE - All 316 stainless steel, wafer connection for class 150 and 300 flanges. Metal to metal seating standard, 1 ½"– 8" available with NITRILE (Buna-N) or VITON seal optional. Temp Max: -20° F (-30°C) to 660°F (350°C)* Pressure Max: Metal Seating 600 PSI* 812X - No Flange Face Seal NSF/ANSI 61 and 372 approved. For reference use only. Please check Flomatic's website for the latest valve product specifications.

812X WAFER STYLE CHECK VALVE - All 316 stainless steel, wafer connection for class 150 and 300 flanges. Metal to metal seating standard, 1 ½"– 8" available with NITRILE (Buna-N) or VITON seal optional.
Temp Max: -20° F (-30°C) to 660°F (350°C)*
Pressure Max: Metal Seating 600 PSI*
812X - No Flange Face Seal
NSF/ANSI 61 and 372 approved.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet
Wafer Check Valves - 812X - Flomatic Valves
Glens Falls, NY, United States
Wafer Check Valves
812X
Wafer Check Valves 812X
812X WAFER STYLE CHECK VALVE - All 316 stainless steel, wafer connection for class 150 and 300 flanges. Metal to metal seating standard, 1 ½"– 8" available with NITRILE (Buna-N) or VITON seal optional. Temp Max: -20° F (-30°C) to 660°F (350°C)* Pressure Max: Metal Seating 600 PSI* 812X - No Flange Face Seal NSF/ANSI 61 and 372 approved. For reference use only. Please check Flomatic's website for the latest valve product specifications.

812X WAFER STYLE CHECK VALVE - All 316 stainless steel, wafer connection for class 150 and 300 flanges. Metal to metal seating standard, 1 ½"– 8" available with NITRILE (Buna-N) or VITON seal optional.
Temp Max: -20° F (-30°C) to 660°F (350°C)*
Pressure Max: Metal Seating 600 PSI*
812X - No Flange Face Seal
NSF/ANSI 61 and 372 approved.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves Flomatic Valves
Product Category Industrial Valves Industrial Valves
Product Number 812X 812X
Product Name Stainless Steel Check Valves Wafer Check Valves
Valve Type Check Wafer; Check
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Switch Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Connection Description BoltFlange
View Details
10mm PICOSOL - 11-311PI011H1+6111+AZR - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details
Valve, Pressure Relief, 200 Psig, 1/4
Specs
Valve Type Relief
Connection Description Quick Connect
View Details