Flomatic Valves Datasheets for Butterfly Valves

Butterfly valves control flow through a circular disc or vane by turning the valve's pivot axis at right angles to the direction of flow in the pipe. They are normally used as throttling valves to control flow.
Butterfly Valves: Learn more

Product Name Notes
Flomatic® SYLAX® 3, Strong DI body, EPDM vulcanized seat, Stainless Steel stem and disc, 250 PSI bi-directional pressure rating, 220˚F max. temperature rating, NSF/ANSI 61 certified, for use...
Flomatic® SYLAX® 3, Strong DI body, EPDM vulcanized seat, Stainless Steel stem and disc, 250 PSI bi-directional pressure rating, 230˚F max. temperature rating, NSF/ANSI 61 certified, for use...
Gear Operators for Sylax® Butterfly with position indicator on top of gear box. For reference use only. Please check Flomatic's website for the latest valve product specifications.
MODEL 45 (GEAR OPERATED) - Ductile iron flanged body. ASTM A536 ductile iron disc with stainless type 316 edge. Seat standard NBR (EPDM optional) vulcanized. Designed to AWWA standard C504,...
Model 45 (Lever Operated) - Ductile iron flanged body. ASTM A536 ductile iron disc with stainless type 316 edge. Seat standard NBR (EPDM optional) bonded and vulcanized. Designed to AWWA...
MODEL 45 - (Electric Actuated) - Azure® butterfly valve, manual hand-wheel override for open/close service. Other options available consult factory. MSS SP-67 compliant. NSF 61 & 372 APPROVED Direct...