Flomatic Valves Swing Check Valves 90LS/92LS

Description
90LS/92LS* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please add “R” to end of part number) Features external lever and spring. For vertical installation add “V” to end part number. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
90LS/92LS* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please add “R” to end of part number) Features external lever and spring. For vertical installation add “V” to end part number. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Check Valves - 90LS/92LS - Flomatic Valves
Glens Falls, NY, United States
Swing Check Valves
90LS/92LS
Swing Check Valves 90LS/92LS
90LS/92LS* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please add “R” to end of part number) Features external lever and spring. For vertical installation add “V” to end part number. For reference use only. Please check Flomatic's website for the latest valve product specifications.

90LS/92LS* - Epoxy coated cast iron body. Meets AWWA C508 specifications. Flanged connection ANSI B16.1, class 125, with stainless steel shaft. Metal to metal standard or NITRILE (Buna-N) seal (Please add “R” to end of part number) Features external lever and spring.

For vertical installation add “V” to end part number.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 90LS/92LS
Product Name Swing Check Valves
Valve Type Swing; Check
Unlock Full Specs
to access all available technical data

Similar Products

Swing Check Valves Lever - 120561015 - Asahi/America, Inc.
Specs
Valve Type Check
Valve Size 1.50 inch (38.10 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
10-32 Threaded Ports, Factory Set Piston Relief Valve - RV2 - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
10 mm Miniature Electronic Valve - E3O10C-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Sporlan Oil Level Control Components - AOL-A COPELAND ADAPTOR - Parker Sporlan Division
Specs
Valve Type Control Valve
Connection Description Compressor Attachment Pattern: 1-1/8"- 12 Thread
View Details