Flomatic Valves Ward Valves 16 STRAINER

Description
16 STRAINER - All 316 Stainless steel body, threaded FNPT “Y-Type” strainer. Standard 20 mesh replaceable screens optional 40, 60, 80 and 100 mesh screens (fit inside of 20 mesh). ASME 600 Class. Standard 20 Mesh – if optional 40, 60, 80, or 100 add to end of part number: 40 Mesh = 040 to end of part number 60 Mesh = 060 to end of part number 80 Mesh = 080 to end of part number 100 Mesh = 100 to end of part number Temp Max: 800°F Pressure Max: 600 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
16 STRAINER - All 316 Stainless steel body, threaded FNPT “Y-Type” strainer. Standard 20 mesh replaceable screens optional 40, 60, 80 and 100 mesh screens (fit inside of 20 mesh). ASME 600 Class. Standard 20 Mesh – if optional 40, 60, 80, or 100 add to end of part number: 40 Mesh = 040 to end of part number 60 Mesh = 060 to end of part number 80 Mesh = 080 to end of part number 100 Mesh = 100 to end of part number Temp Max: 800°F Pressure Max: 600 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ward Valves - 16 STRAINER - Flomatic Valves
Glens Falls, NY, United States
Ward Valves
16 STRAINER
Ward Valves 16 STRAINER
16 STRAINER - All 316 Stainless steel body, threaded FNPT “Y-Type” strainer. Standard 20 mesh replaceable screens optional 40, 60, 80 and 100 mesh screens (fit inside of 20 mesh). ASME 600 Class. Standard 20 Mesh – if optional 40, 60, 80, or 100 add to end of part number: 40 Mesh = 040 to end of part number 60 Mesh = 060 to end of part number 80 Mesh = 080 to end of part number 100 Mesh = 100 to end of part number Temp Max: 800°F Pressure Max: 600 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.

16 STRAINER - All 316 Stainless steel body, threaded FNPT “Y-Type” strainer. Standard 20 mesh replaceable screens optional 40, 60, 80 and 100 mesh screens (fit inside of 20 mesh). ASME 600 Class.
Standard 20 Mesh – if optional 40, 60, 80, or 100 add to end of part number:
40 Mesh = 040 to end of part number
60 Mesh = 060 to end of part number
80 Mesh = 080 to end of part number
100 Mesh = 100 to end of part number
Temp Max: 800°F
Pressure Max: 600 PSI


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet
Strainers - 16 STRAINER - Flomatic Valves
Glens Falls, NY, United States
Strainers
16 STRAINER
Strainers 16 STRAINER
16 STRAINER - All 316 Stainless steel body, threaded FNPT “Y-Type” strainer. Standard 20 mesh replaceable screens optional 40, 60, 80 and 100 mesh screens (fit inside of 20 mesh). ASME 600 Class. Standard 20 Mesh – if optional 40, 60, 80, or 100 add to end of part number: 40 Mesh = 040 to end of part number 60 Mesh = 060 to end of part number 80 Mesh = 080 to end of part number 100 Mesh = 100 to end of part number Temp Max: 800°F Pressure Max: 600 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.

16 STRAINER - All 316 Stainless steel body, threaded FNPT “Y-Type” strainer. Standard 20 mesh replaceable screens optional 40, 60, 80 and 100 mesh screens (fit inside of 20 mesh). ASME 600 Class.
Standard 20 Mesh – if optional 40, 60, 80, or 100 add to end of part number:
40 Mesh = 040 to end of part number
60 Mesh = 060 to end of part number
80 Mesh = 080 to end of part number
100 Mesh = 100 to end of part number
Temp Max: 800°F
Pressure Max: 600 PSI


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves Flomatic Valves
Product Category Industrial Valves Industrial Valves
Product Number 16 STRAINER 16 STRAINER
Product Name Ward Valves Strainers
Valve Type Check
Primary Material Stainless Steel Stainless Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm) 0.25 to 2.00 inch (6.35 to 50.80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1222005 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.50 inch (12.70 mm)
View Details
10-32 Threaded Ports, Selector Ball Valve - MBVT - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Threaded In-Line Check Valves - DFT® Basic-Check® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
15 mm Miniature Electronic Valve - E3O15D-1C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details