Flomatic Valves Strainers 16FL STRAINER

Description
16FL STRAINER - All 316 Stainless steel body, flanged with 316SS internal strainer. Standard 20 mesh replacement screens optional 40, 60, 80 and 100 mesh screens (fit inside of 20 mesh). ASME 150 Class. Standard 20 Mesh – if optional 40, 60, 80, or 100 add to end of part number: 40 Mesh = 040 to end of part number 60 Mesh = 060 to end of part number 80 Mesh = 080 to end of part number 100 Mesh = 100 to end of part number X in part # below 1 for stainless steel and 2 for carbon Temp Max: 800°F Pressure Max: 600 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.
Description
16FL STRAINER - All 316 Stainless steel body, flanged with 316SS internal strainer. Standard 20 mesh replacement screens optional 40, 60, 80 and 100 mesh screens (fit inside of 20 mesh). ASME 150 Class. Standard 20 Mesh – if optional 40, 60, 80, or 100 add to end of part number: 40 Mesh = 040 to end of part number 60 Mesh = 060 to end of part number 80 Mesh = 080 to end of part number 100 Mesh = 100 to end of part number X in part # below 1 for stainless steel and 2 for carbon Temp Max: 800°F Pressure Max: 600 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Datasheet Summary
Powered by GS/AI

The 16FL Strainer from Flomatic Valves features a robust construction with an all 316 stainless steel body and flanged design. It includes a 316 stainless steel internal strainer and is compatible with standard 20 mesh replacement screens, with optional screens available in 40, 60, 80, and 100 mesh configurations. The strainer is rated for a maximum temperature of 800°F and a maximum pressure of 600 PSI, making it suitable for high-performance applications. This product is designed to meet ASME 150 Class standards, ensuring reliability in various industrial settings.

Datasheet Summary
Powered by GS/AI

The 16FL Strainer from Flomatic Valves features a robust construction with an all 316 stainless steel body and flanged design. It includes a 316 stainless steel internal strainer and is compatible with standard 20 mesh replacement screens, with optional screens available in 40, 60, 80, and 100 mesh configurations. The strainer is rated for a maximum temperature of 800°F and a maximum pressure of 600 PSI, making it suitable for high-performance applications. This product is designed to meet ASME 150 Class standards, ensuring reliability in various industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Strainers - 16FL STRAINER - Flomatic Valves
Glens Falls, NY, United States
Strainers
16FL STRAINER
Strainers 16FL STRAINER
16FL STRAINER - All 316 Stainless steel body, flanged with 316SS internal strainer. Standard 20 mesh replacement screens optional 40, 60, 80 and 100 mesh screens (fit inside of 20 mesh). ASME 150 Class. Standard 20 Mesh – if optional 40, 60, 80, or 100 add to end of part number: 40 Mesh = 040 to end of part number 60 Mesh = 060 to end of part number 80 Mesh = 080 to end of part number 100 Mesh = 100 to end of part number X in part # below 1 for stainless steel and 2 for carbon Temp Max: 800°F Pressure Max: 600 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.

16FL STRAINER - All 316 Stainless steel body, flanged with 316SS internal strainer. Standard 20 mesh replacement screens optional 40, 60, 80 and 100 mesh screens (fit inside of 20 mesh). ASME 150 Class.
Standard 20 Mesh – if optional 40, 60, 80, or 100 add to end of part number:
40 Mesh = 040 to end of part number 60 Mesh = 060 to end of part number 80 Mesh = 080 to end of part number 100 Mesh = 100 to end of part number
X in part # below 1 for stainless steel and 2 for carbon
Temp Max: 800°F Pressure Max: 600 PSI


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet
Ward Valves - 16FL STRAINER - Flomatic Valves
Glens Falls, NY, United States
Ward Valves
16FL STRAINER
Ward Valves 16FL STRAINER
16FL STRAINER - All 316 Stainless steel body, flanged with 316SS internal strainer. Standard 20 mesh replacement screens optional 40, 60, 80 and 100 mesh screens (fit inside of 20 mesh). ASME 150 Class. Standard 20 Mesh – if optional 40, 60, 80, or 100 add to end of part number: 40 Mesh = 040 to end of part number 60 Mesh = 060 to end of part number 80 Mesh = 080 to end of part number 100 Mesh = 100 to end of part number X in part # below 1 for stainless steel and 2 for carbon Temp Max: 800°F Pressure Max: 600 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.

16FL STRAINER - All 316 Stainless steel body, flanged with 316SS internal strainer. Standard 20 mesh replacement screens optional 40, 60, 80 and 100 mesh screens (fit inside of 20 mesh). ASME 150 Class.
Standard 20 Mesh – if optional 40, 60, 80, or 100 add to end of part number:
40 Mesh = 040 to end of part number 60 Mesh = 060 to end of part number 80 Mesh = 080 to end of part number 100 Mesh = 100 to end of part number
X in part # below 1 for stainless steel and 2 for carbon
Temp Max: 800°F Pressure Max: 600 PSI


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves Flomatic Valves
Product Category Industrial Valves Industrial Valves
Product Number 16FL STRAINER 16FL STRAINER
Product Name Strainers Ward Valves
Primary Material Stainless Steel Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

10mm PICOSOL - 11-221PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
Pneumatic Function Fittings - 1442658 - RS Components, Ltd.
Specs
Valve Type Flow controller
Media Air
Maximum Pressure 0.00 to 140.81 psi (0.0 to 99.1 m H2O)
View Details
Pneumatically Actuated Bronze Valve - PVA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 2.00 inch (6.35 to 50.80 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-1 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details