Flomatic Valves Ductile Iron Check Valves 80MDW VFD DEEP WELL EU THREADS

Description
80MDW-VFD DEEP WELL® 8 Round EU (External-Upset) Tubing - High strength epoxy coated carbon steel body, male inlet x female outlet. Metal to metal seat with stainless steel spring /stem with external upset tubing round threads, EU-API 5B Table 7. Standard with break-off plug Body Pressure Max: 4,400 PSI (API J55 Tubing) 2-3/8" thru 3-1/2" use a 3/8" break-off plug. 4-1/2" thru 9-5/8" use a 3/4" break-off plug. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
80MDW-VFD DEEP WELL® 8 Round EU (External-Upset) Tubing - High strength epoxy coated carbon steel body, male inlet x female outlet. Metal to metal seat with stainless steel spring /stem with external upset tubing round threads, EU-API 5B Table 7. Standard with break-off plug Body Pressure Max: 4,400 PSI (API J55 Tubing) 2-3/8" thru 3-1/2" use a 3/8" break-off plug. 4-1/2" thru 9-5/8" use a 3/4" break-off plug. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ductile Iron Check Valves - 80MDW VFD DEEP WELL EU THREADS - Flomatic Valves
Glens Falls, NY, United States
Ductile Iron Check Valves
80MDW VFD DEEP WELL EU THREADS
Ductile Iron Check Valves 80MDW VFD DEEP WELL EU THREADS
80MDW-VFD DEEP WELL® 8 Round EU (External-Upset) Tubing - High strength epoxy coated carbon steel body, male inlet x female outlet. Metal to metal seat with stainless steel spring /stem with external upset tubing round threads, EU-API 5B Table 7. Standard with break-off plug Body Pressure Max: 4,400 PSI (API J55 Tubing) 2-3/8" thru 3-1/2" use a 3/8" break-off plug. 4-1/2" thru 9-5/8" use a 3/4" break-off plug. For reference use only. Please check Flomatic's website for the latest valve product specifications.

80MDW-VFD DEEP WELL® 8 Round EU (External-Upset) Tubing - High strength epoxy coated carbon steel body, male inlet x female outlet. Metal to metal seat with stainless steel spring /stem with external upset tubing round threads, EU-API 5B Table 7. Standard with break-off plug

Body Pressure Max: 4,400 PSI (API J55 Tubing)
2-3/8" thru 3-1/2" use a 3/8" break-off plug.
4-1/2" thru 9-5/8" use a 3/4" break-off plug.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet
Carbon Steel Check Valves - 80MDW VFD DEEP WELL EU THREADS - Flomatic Valves
Glens Falls, NY, United States
Carbon Steel Check Valves
80MDW VFD DEEP WELL EU THREADS
Carbon Steel Check Valves 80MDW VFD DEEP WELL EU THREADS
80MDW-VFD DEEP WELL® 8 Round EU (External-Upset) Tubing - High strength epoxy coated carbon steel body, male inlet x female outlet. Metal to metal seat with stainless steel spring /stem with external upset tubing round threads, EU-API 5B Table 7. Standard with break-off plug Body Pressure Max: 4,400 PSI (API J55 Tubing) 2-3/8" thru 3-1/2" use a 3/8" break-off plug. 4-1/2" thru 9-5/8" use a 3/4" break-off plug. For reference use only. Please check Flomatic's website for the latest valve product specifications.

80MDW-VFD DEEP WELL® 8 Round EU (External-Upset) Tubing - High strength epoxy coated carbon steel body, male inlet x female outlet. Metal to metal seat with stainless steel spring /stem with external upset tubing round threads, EU-API 5B Table 7. Standard with break-off plug

Body Pressure Max: 4,400 PSI (API J55 Tubing)
2-3/8" thru 3-1/2" use a 3/8" break-off plug.
4-1/2" thru 9-5/8" use a 3/4" break-off plug.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves Flomatic Valves
Product Category Industrial Valves Industrial Valves
Product Number 80MDW VFD DEEP WELL EU THREADS 80MDW VFD DEEP WELL EU THREADS
Product Name Ductile Iron Check Valves Carbon Steel Check Valves
Valve Type Check Check
Primary Material Ductile Iron Steel
Valve Size 2.38 to 4.50 inch (60.32 to 114.30 mm) 2.38 to 4.50 inch (60.32 to 114.30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Balancing Valve Union - CircuitSolver® CSU - ThermOmegaTech®
Specs
Valve Type Balancing; Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Potable Water
View Details
Brass 3-Way Valve - VYH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
JR1300 Series Ultra High Purity Single Stage Regulator High Flow Line Regulator For Ultra High Purity Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 600.00 psi (422 m H2O)
View Details
Air solenoid valve - CPV10-M1H-2X3-GLS-M7 - Festo Corporation
Specs
Valve Type Gate; Solenoid
Primary Material Aluminum; Brass / Bronze; Steel
Media Air; Compressed Air
View Details
3 suppliers