Flomatic Valves Datasheets for Gate Valves
Gate valves and knife valves are linear motion valves in which a flat closure element slides into the media stream to shut off flow.
Gate Valves: Learn more
| Product Name | Notes |
|---|---|
| FLANGED - Ductile iron resilient wedge gate valves which meet AWWA C509 standard with bronze stem, class 150. Tapped & plugged For reference use only. Please check Flomatic's website for... | |
| FLANGED - Ductile iron resilient wedge gate valves which meet AWWA C515 standard, with stainless steel stem, class 150. For reference use only. Please check Flomatic's website for the latest... | |
| MECHANICAL JOINT - Ductile iron resilient wedge gate valves which meet AWWA C515 standard, with stainless steel stem, class 150, MJ flange. For reference use only. Please check Flomatic's website... | |
| OUTSIDE SCREW & YOKE - Cast iron resilient wedge gate valves which meet AWWA C509 standard with bronze stem and are UL/FM listed, class 125. Tapped & plugged For reference... | |
| PUSH-ON - Ductile iron resilient wedge gate valves which meet AWWA C515 standard, with stainless steel stem. Ring-type (push-on PVC pipe) For reference use only. Please check Flomatic's website for... | |
| THREADED - Ductile iron resilient wedge valve which meet AWWA 515 standard with SS stem with NPT threaded connections. For reference use only. Please check Flomatic's website for the latest... |