Flomatic Valves Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| 208 - Cast iron body with epoxy coating and clean-out port. Threaded female x female connection. Features NITRILE (Buna-N) “Sinking Ball”. For reference use only. Please check Flomatic's website for... | |
| 208T/S - Corrosion resistant PVC body. Threaded female x female connection. NITRILE (Buna-N) self-cleaning ball. E-Z access port with NITRILE (Buna-N) seal. Also available with socket weld–change part number from... | |
| 316SS BALL VALVE - Full Port, FNPT connection, drilled and tapped for 2 bolt mounting pad, SS locking handle. For reference use only. Please check Flomatic's website for the latest... | |
| 4082 - AIS Compliant ductile iron body with epoxy coating and access port, flanged connection class 150. NITRILE (Buna-N) covered metal sinking ball. Stainless steel fasteners. Also available with special... | |
| 4082S6 - All 316 Stainless steel body and access port, flanged connection class 150. Nitrile (Buna-N) covered metal sinking ball. Stainless steel fasteners. Also available with special “Floating Ball” for... | |
| 508 - Ductile iron body with epoxy coating. Standard corrosion resistant phenolic “Sinking Ball”, with resilient seat, and two bolt access cover. Also available with special “Floating Ball” for flood... | |
| 508S6 - All 316 Stainless steel body. Standard corrosion resistant phenolic “Sinking Ball”, with resilient seat, and two bolt access cover. Also available with special “Floating Ball” for flood control... | |
| 77- Auto-Vac® Vacuum Breaker - This 1" valve is available in stainless steel and PVC. All internal parts are engineered composite, with a stainless steel disc and resilient seat. | |
| MINI BALL VALVE -Mini ball valves are quarter-turn, full-ported on/off isolation valves used on external control valve pilot controls. For reference use only. Please check Flomatic's website for the latest valve... | |
| TEST COCKS - Unleaded Bronze test cocks, full port standard. For reference use only. Please check Flomatic's website for the latest valve product specifications. |