Flomatic Valves Datasheets for Pressure Relief Valves

Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Pressure Relief Valves: Learn more

Product Name Notes
Pressure Reducing Valve & Back Pressure Valve allows flow as long as upstream pressure exceeds backpressure setting. Maintains a lower steady downstream pressure regardless of fluctuations in the inlet pressure...
Pressure Reducing Valve (PRV) - Model C150E when properly installed will regulate high inlet pressure to a lower regulated outlet pressure within a range regardless of water flow. This is...
Pressure Reducing Valve (PRV) - Model C150EHF when properly installed will regulate high inlet pressure to a lower regulated outlet pressure within a range regardless of water flow. This is...
PRESSURE REDUCING VALVE WITH CHECK Reduces high upstream pressure to lower downstream pressure. Check feature prevents reverse flow in the event of pressure reversal. Configurations: Model C - Full Port...
Pressure reducing valve with low flow by-pass. Automatically reduces higher unregulated upstream pressure to a lower steady downstream pressure (adjustable) regardless of fluctuations in inlet pressure or flow. The low...
Pressure Reducing with Solenoid Override - Same function as C101 with solenoid override. C105 - Energize to close valve C106 - Energize to open valve Configurations: Model C - Full...
Pressure Relief Valve - Protects against excessive pressure. 1 ¼"- 12" Consult factory for configuration Configurations: Model C - Full Port Globe Style (Flanged or Threaded) Model CF - Reduced...
Reduces high upstream pressure to lower downstream pressure. Standard C101 valves are set at 25 - 125 PSI. Consult factory for other options. 1 ¼"- 12" Consult factory for configuration.