Flomatic Valves Datasheets for Strainers

Strainers are placed in-line with process piping to remove large solid contaminants from the flow.  Strainers can be cleaned and reused.
Strainers: Learn more

Product Name Notes
46 STRAINER - Cast iron body with epoxy coating. Flanged connection ANSI 125. Plastic 2"- 4" stainless steel 5"- 24" strainer. For reference use only. Please check Flomatic's website for the...
46T STRAINER - Cast iron body with epoxy coating. Threaded female connection. Removable polyethylene strainer. (Cutaway picture shown) For reference use only. Please check Flomatic's website for the latest valve...
6P STRAINER - Plastic (polyethylene) with male NPT threads. Converts a check valve to a foot valve, by screwing into the valve threads. For reference use only. Please check Flomatic's...
6SE STRAINER - Unleaded bronze body with threaded female connection. Stainless steel strainer with unleaded bronze. Stainless steel or plastic caps. For reference use only. Please check Flomatic's website for...
6SS Strainer - All 303 stainless steel body with threaded female connection. Stainless steel strainer with stainless steel or plastic caps. For reference use only. Please check Flomatic's website for...
STRAINERS - Threaded unleaded Bronze body (⅜"–2"), 125# cast iron and flanged (2 ½"–12"), 20 mesh stainless steel strainer. Furnished with clean out plug. Pressure Max: 200 PSI (2 ½"–12")...