Flomatic Valves Ball Check Valves 408²S6

Description
4082S6 - All 316 Stainless steel body and access port, flanged connection class 150. Nitrile (Buna-N) covered metal sinking ball. Stainless steel fasteners. Also available with special “Floating Ball” for flood control or air vent application–consult factory for application and pricing. Complies with the American Iron and Steel Act, AIS Compliant. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
4082S6 - All 316 Stainless steel body and access port, flanged connection class 150. Nitrile (Buna-N) covered metal sinking ball. Stainless steel fasteners. Also available with special “Floating Ball” for flood control or air vent application–consult factory for application and pricing. Complies with the American Iron and Steel Act, AIS Compliant. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Check Valves - 408²S6 - Flomatic Valves
Glens Falls, NY, United States
Ball Check Valves
408²S6
Ball Check Valves 408²S6
4082S6 - All 316 Stainless steel body and access port, flanged connection class 150. Nitrile (Buna-N) covered metal sinking ball. Stainless steel fasteners. Also available with special “Floating Ball” for flood control or air vent application–consult factory for application and pricing. Complies with the American Iron and Steel Act, AIS Compliant. For reference use only. Please check Flomatic's website for the latest valve product specifications.

4082S6 - All 316 Stainless steel body and access port, flanged connection class 150. Nitrile (Buna-N) covered metal sinking ball. Stainless steel fasteners.

Also available with special “Floating Ball” for flood control or air vent application–consult factory for application and pricing.

Complies with the American Iron and Steel Act, AIS Compliant.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 408²S6
Product Name Ball Check Valves
Valve Type Ball Check; Ball; Check
Primary Material Stainless Steel
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543144 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
Ball Valves - 7335224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Valve Type Ball; 2-Way
Primary Material Brass / Bronze; Brass
Valve Size 0.50 inch (12.70 mm)
View Details