Flomatic Valves VFD Valves 80S6 VFD

Description
80S6VFD - All 316 stainless steel female threaded check valve body. Features a patented VFD design with stainless steel spring, poppet and a NITRILE (Buna-N) seal, Viton optional. Pressure Max: 450 PSI 1" - 1 1/2", 600 PSI 2" - 8" Temp Max: 180°F (80°C) NSF/ANSI 61 and 372 approved. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
80S6VFD - All 316 stainless steel female threaded check valve body. Features a patented VFD design with stainless steel spring, poppet and a NITRILE (Buna-N) seal, Viton optional. Pressure Max: 450 PSI 1" - 1 1/2", 600 PSI 2" - 8" Temp Max: 180°F (80°C) NSF/ANSI 61 and 372 approved. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VFD Valves - 80S6 VFD - Flomatic Valves
Glens Falls, NY, United States
VFD Valves
80S6 VFD
VFD Valves 80S6 VFD
80S6VFD - All 316 stainless steel female threaded check valve body. Features a patented VFD design with stainless steel spring, poppet and a NITRILE (Buna-N) seal, Viton optional. Pressure Max: 450 PSI 1" - 1 1/2", 600 PSI 2" - 8" Temp Max: 180°F (80°C) NSF/ANSI 61 and 372 approved. For reference use only. Please check Flomatic's website for the latest valve product specifications.

80S6VFD - All 316 stainless steel female threaded check valve body. Features a patented VFD design with stainless steel spring, poppet and a NITRILE (Buna-N) seal, Viton optional.
Pressure Max: 450 PSI 1" - 1 1/2", 600 PSI 2" - 8"
Temp Max: 180°F (80°C)
NSF/ANSI 61 and 372 approved.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet
Stainless Steel Check Valves - 80S6 VFD - Flomatic Valves
Glens Falls, NY, United States
Stainless Steel Check Valves
80S6 VFD
Stainless Steel Check Valves 80S6 VFD
80S6VFD - All 316 stainless steel female threaded check valve body. Features a patented VFD design with stainless steel spring, poppet and a NITRILE (Buna-N) seal, Viton optional. Pressure Max: 450 PSI 1" - 1 1/2", 600 PSI 2" - 8" Temp Max: 180°F (80°C) NSF/ANSI 61 and 372 approved. For reference use only. Please check Flomatic's website for the latest valve product specifications.

80S6VFD - All 316 stainless steel female threaded check valve body. Features a patented VFD design with stainless steel spring, poppet and a NITRILE (Buna-N) seal, Viton optional.
Pressure Max: 450 PSI 1" - 1 1/2", 600 PSI 2" - 8"
Temp Max: 180°F (80°C)
NSF/ANSI 61 and 372 approved.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 80S6 VFD
Product Name VFD Valves
Valve Type Check; Poppet
Primary Material Stainless Steel
Valve Size 1.00 to 8.00 inch (25.40 to 203.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - KEN-FLEX Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; ASTM A536 65-45-12 Ductile Iron
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-038-PP-T-BSP-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.38 inch (9.52 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details