Flomatic Valves Stainless Steel Check Valves 812XT

Description
812XT - All 316 stainless steel, threaded 3 piece check valve and body. Metal to metal seating, Teflon O-ring, 1 ½"– 8" available with NITRILE (Buna-N) or VITON seal optional. 2"– 6" available with socket weld connection, add 25% to list, to order replace "T" from the end of part number with "S". Temp Max: Metal Seating only 400°F (200C)* Pressure Max: 300 PSI* (Center piece to the valve above) 812J: 300 psi / 21 bar 812J: 400ºF / 200ºC For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
812XT - All 316 stainless steel, threaded 3 piece check valve and body. Metal to metal seating, Teflon O-ring, 1 ½"– 8" available with NITRILE (Buna-N) or VITON seal optional. 2"– 6" available with socket weld connection, add 25% to list, to order replace "T" from the end of part number with "S". Temp Max: Metal Seating only 400°F (200C)* Pressure Max: 300 PSI* (Center piece to the valve above) 812J: 300 psi / 21 bar 812J: 400ºF / 200ºC For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Check Valves - 812XT - Flomatic Valves
Glens Falls, NY, United States
Stainless Steel Check Valves
812XT
Stainless Steel Check Valves 812XT
812XT - All 316 stainless steel, threaded 3 piece check valve and body. Metal to metal seating, Teflon O-ring, 1 ½"– 8" available with NITRILE (Buna-N) or VITON seal optional. 2"– 6" available with socket weld connection, add 25% to list, to order replace "T" from the end of part number with "S". Temp Max: Metal Seating only 400°F (200C)* Pressure Max: 300 PSI* (Center piece to the valve above) 812J: 300 psi / 21 bar 812J: 400ºF / 200ºC For reference use only. Please check Flomatic's website for the latest valve product specifications.

812XT - All 316 stainless steel, threaded 3 piece check valve and body. Metal to metal seating, Teflon O-ring,
1 ½"– 8" available with NITRILE (Buna-N) or VITON seal optional. 2"– 6" available with socket weld connection, add 25% to list, to order replace "T" from the end of part number with "S".
Temp Max: Metal Seating only 400°F (200C)*
Pressure Max: 300 PSI*
(Center piece to the valve above)
812J: 300 psi / 21 bar
812J: 400ºF / 200ºC


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 812XT
Product Name Stainless Steel Check Valves
Valve Type Check
Primary Material Stainless Steel
Valve Size 0.50 to 8.00 inch (12.70 to 203.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1210010 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 1.00 inch (25.40 mm)
View Details
Ultra-Miniature Pressure Relief Valve - RV-MLS - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
DV 2-Way Valve, Spade Term., Cartridge, 0.070
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MSE-25-ZP 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.25 inch (6.35 mm)
View Details