888S6R/888S6 - All 316 stainless steel silent wafer style check valve, dual rated for class 150 and 300 flanges.
ASME 150#: Max Pressure 275 PSI at 100°F
ASME 300#: Max Pressure 475 PSI at 100°F
Consult factory for pressure rating standards.
NSF/ANSI 61 and 372 approved.
The leakage rate for metal to metal seating shall not exceed the allowable rate for metal seated valves allowed by AWWA Standard C508; or 1 oz per hour per inch of valve diameter.
For reference use only. Please check Flomatic's website for the latest valve product specifications.
| Flomatic Valves | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 888S6/888S6R |
| Product Name | Wafer Check Valves |
| Valve Type | Wafer; Check |