Flomatic Valves Ductile Iron Check Valves 80DI

Description
80DI - High strength epoxy coated ductile iron body, disc and follower with threaded female connections. Features a NITRILE (Buna-N) seal, stainless steel spring fasteners, and ductile iron poppet. 2 ½" and larger are recommended for vertical applications. See 80DIX or VFD design for horizontal. Note: 1" through 1 ½" features acetal poppet. Pressure Max: 400 PSI: 1-1 1/2" Pressure Max: 600 PSI: 2-8" Temp Max: 180°F (80°C) NSF/ANSI 61 and 372 approved. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
80DI - High strength epoxy coated ductile iron body, disc and follower with threaded female connections. Features a NITRILE (Buna-N) seal, stainless steel spring fasteners, and ductile iron poppet. 2 ½" and larger are recommended for vertical applications. See 80DIX or VFD design for horizontal. Note: 1" through 1 ½" features acetal poppet. Pressure Max: 400 PSI: 1-1 1/2" Pressure Max: 600 PSI: 2-8" Temp Max: 180°F (80°C) NSF/ANSI 61 and 372 approved. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ductile Iron Check Valves - 80DI - Flomatic Valves
Glens Falls, NY, United States
Ductile Iron Check Valves
80DI
Ductile Iron Check Valves 80DI
80DI - High strength epoxy coated ductile iron body, disc and follower with threaded female connections. Features a NITRILE (Buna-N) seal, stainless steel spring fasteners, and ductile iron poppet. 2 ½" and larger are recommended for vertical applications. See 80DIX or VFD design for horizontal. Note: 1" through 1 ½" features acetal poppet. Pressure Max: 400 PSI: 1-1 1/2" Pressure Max: 600 PSI: 2-8" Temp Max: 180°F (80°C) NSF/ANSI 61 and 372 approved. For reference use only. Please check Flomatic's website for the latest valve product specifications.

80DI - High strength epoxy coated ductile iron body, disc and follower with threaded female connections. Features a NITRILE (Buna-N) seal, stainless steel spring fasteners, and ductile iron poppet. 2 ½" and larger are recommended for vertical applications. See 80DIX or VFD design for horizontal.
Note: 1" through 1 ½" features acetal poppet.
Pressure Max: 400 PSI: 1-1 1/2"
Pressure Max: 600 PSI: 2-8"
Temp Max: 180°F (80°C)
NSF/ANSI 61 and 372 approved.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 80DI
Product Name Ductile Iron Check Valves
Valve Type Check; Poppet
Primary Material Ductile Iron
Valve Size 1.00 to 8.00 inch (25.40 to 203.20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
VALVES - BP-075-PVDF-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details