Flomatic Valves Stainless Steel Check Valves 80S6

Description
80S6 - All 316 stainless steel female threaded check valve body. Stainless steel spring, poppet and a Viton seal, (Buna-N) optional. Pressure Max: 450 PSI Temp Max: 400°F (200°C) NSF/ANSI 61 and 372 approved. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
80S6 - All 316 stainless steel female threaded check valve body. Stainless steel spring, poppet and a Viton seal, (Buna-N) optional. Pressure Max: 450 PSI Temp Max: 400°F (200°C) NSF/ANSI 61 and 372 approved. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Check Valves - 80S6 - Flomatic Valves
Glens Falls, NY, United States
Stainless Steel Check Valves
80S6
Stainless Steel Check Valves 80S6
80S6 - All 316 stainless steel female threaded check valve body. Stainless steel spring, poppet and a Viton seal, (Buna-N) optional. Pressure Max: 450 PSI Temp Max: 400°F (200°C) NSF/ANSI 61 and 372 approved. For reference use only. Please check Flomatic's website for the latest valve product specifications.

80S6 - All 316 stainless steel female threaded check valve body. Stainless steel spring, poppet and a Viton seal, (Buna-N) optional.
Pressure Max: 450 PSI
Temp Max: 400°F (200°C)
NSF/ANSI 61 and 372 approved.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 80S6
Product Name Stainless Steel Check Valves
Valve Type Check; Poppet
Primary Material Stainless Steel
Valve Size 1.00 to 10.00 inch (25.40 to 254.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type 57Il Isolator Lug Butterfly Valves Gear - 113781080 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 8.00 inch (203.20 mm)
Actuation Manual
View Details
Ultra-Miniature Single Stage Piston Regulator - PR-MLS - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded; Compression
View Details
Spring Assisted Silent Check Valves - DFT® GLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check
Primary Material Aluminum (optional feature); Brass / Bronze (optional feature); Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature); Exotic Metal (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
Solenoid Valve - 51768304 - Radwell International
Specs
Valve Type Block Bleed
View Details