Flomatic Valves Unleaded Bronze Check Valves 100DPE

Description
100DPE - ENVIRO CHECK® body casting unleaded bronze, dual purpose check valve, stainless steel spring and non-spin acetal poppet. 1¼" male and 1" female threads on both ends with a NITRILE (Buna-N) seal. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
100DPE - ENVIRO CHECK® body casting unleaded bronze, dual purpose check valve, stainless steel spring and non-spin acetal poppet. 1¼" male and 1" female threads on both ends with a NITRILE (Buna-N) seal. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unleaded Bronze Check Valves - 100DPE - Flomatic Valves
Glens Falls, NY, United States
Unleaded Bronze Check Valves
100DPE
Unleaded Bronze Check Valves 100DPE
100DPE - ENVIRO CHECK® body casting unleaded bronze, dual purpose check valve, stainless steel spring and non-spin acetal poppet. 1¼" male and 1" female threads on both ends with a NITRILE (Buna-N) seal. For reference use only. Please check Flomatic's website for the latest valve product specifications.

100DPE - ENVIRO CHECK® body casting unleaded bronze, dual purpose check valve, stainless steel spring and non-spin acetal poppet. 1¼" male and 1" female threads on both ends with a NITRILE (Buna-N) seal.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 100DPE
Product Name Unleaded Bronze Check Valves
Valve Type Check; Poppet
Primary Material Brass / Bronze
Valve Size 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-075-PVC-T-U - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details