Flomatic Valves Swing Check Valves 93LW

Description
93LW - Swing check valve with outside lever and weight. Epoxy coated ductile iron body. Flanged connection ANSI B16.1, class 150. Stainless steel seat and shaft. Resilient seal is standard. Imported, mainly for AG/Irrigation purposes, not municipal. Temp Max: 180°F (80°C) Pressure Max: 200 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
93LW - Swing check valve with outside lever and weight. Epoxy coated ductile iron body. Flanged connection ANSI B16.1, class 150. Stainless steel seat and shaft. Resilient seal is standard. Imported, mainly for AG/Irrigation purposes, not municipal. Temp Max: 180°F (80°C) Pressure Max: 200 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Check Valves - 93LW - Flomatic Valves
Glens Falls, NY, United States
Swing Check Valves
93LW
Swing Check Valves 93LW
93LW - Swing check valve with outside lever and weight. Epoxy coated ductile iron body. Flanged connection ANSI B16.1, class 150. Stainless steel seat and shaft. Resilient seal is standard. Imported, mainly for AG/Irrigation purposes, not municipal. Temp Max: 180°F (80°C) Pressure Max: 200 PSI For reference use only. Please check Flomatic's website for the latest valve product specifications.

93LW - Swing check valve with outside lever and weight. Epoxy coated ductile iron body. Flanged connection ANSI B16.1, class 150. Stainless steel seat and shaft. Resilient seal is standard. Imported, mainly for AG/Irrigation purposes, not municipal.
Temp Max: 180°F (80°C)
Pressure Max: 200 PSI


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 93LW
Product Name Swing Check Valves
Valve Type Swing; Check
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 2 5 4 - 121461025 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 2.56 inch (65.00 mm)
View Details
Single Stage Piston Regulator - PR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] -- 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Spring Assisted Sanitary Check Valves - DFT® DSV® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details
DT 3-Way Valve, Spade Terminals, Manifold Mount, 12 VDC, FKM Seals - DT-3M-12-V - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details