Flomatic Valves Foot Valves 302BT

Description
302BT - Epoxy coated ductile iron, foot valve with a globe style body design for use with class 150 flanges. Unleaded bronze trim with an EPDM seal and 316 stainless steel strainer for 2" - 12" sizes. Stainless Steel trim and resilient seat standard on 16", 20", 24" sizes (ST Models). Available on other sizes optional. See note below. Ductile Iron 2" - 12" - Max Pressure 180 PSI at 180°F Cast Iron 14" - 24" - Max Pressure 150 PSI at 180°F For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
302BT - Epoxy coated ductile iron, foot valve with a globe style body design for use with class 150 flanges. Unleaded bronze trim with an EPDM seal and 316 stainless steel strainer for 2" - 12" sizes. Stainless Steel trim and resilient seat standard on 16", 20", 24" sizes (ST Models). Available on other sizes optional. See note below. Ductile Iron 2" - 12" - Max Pressure 180 PSI at 180°F Cast Iron 14" - 24" - Max Pressure 150 PSI at 180°F For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Foot Valves - 302BT - Flomatic Valves
Glens Falls, NY, United States
Foot Valves
302BT
Foot Valves 302BT
302BT - Epoxy coated ductile iron, foot valve with a globe style body design for use with class 150 flanges. Unleaded bronze trim with an EPDM seal and 316 stainless steel strainer for 2" - 12" sizes. Stainless Steel trim and resilient seat standard on 16", 20", 24" sizes (ST Models). Available on other sizes optional. See note below. Ductile Iron 2" - 12" - Max Pressure 180 PSI at 180°F Cast Iron 14" - 24" - Max Pressure 150 PSI at 180°F For reference use only. Please check Flomatic's website for the latest valve product specifications.

302BT - Epoxy coated ductile iron, foot valve with a globe style body design for use with class 150 flanges. Unleaded bronze trim with an EPDM seal and 316 stainless steel strainer for 2" - 12" sizes. Stainless Steel trim and resilient seat standard on 16", 20", 24" sizes (ST Models). Available on other sizes optional. See note below.

Ductile Iron 2" - 12" - Max Pressure 180 PSI at 180°F

Cast Iron 14" - 24" - Max Pressure 150 PSI at 180°F


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 302BT
Product Name Foot Valves
Valve Type Foot Valve; Check
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Ball Valves - AbrasoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Slurries
View Details
15mm MICROSOL MS-E - 31-333N-03-B6+23A12+AZU - IMI Life Science
Specs
Media Gas
Valve Size 0.06 inch (1.60 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Simple Contr W/Dual 145 Psi Relief Valve, Gauge And Ball Vls - 162-1110-50200 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details
Air Operated Pinch Valves // Series 4700 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Aluminum
Media Air
View Details