Flomatic Valves Swing Check Valves 745

Description
745 - 45° Seat Flo-Flex®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.5, class 150#, ANSI/AWWA C508, with Buna-N coated disc. 745 AIS- 45° Seat Flo-Flex®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.1, class 150, ANSI/AWWA C508, with Buna-N coated Disc, and stainless steel cover fasteners. The cover and bottom port are also drilled and tapped with NPT plug. Optional body bosses drilled and tapped with stainless steel plugs, consult factory. All accessories available. Backflush Device, Position Indicator, and Limit Switch. Consult Factory for Pricing. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
745 - 45° Seat Flo-Flex®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.5, class 150#, ANSI/AWWA C508, with Buna-N coated disc. 745 AIS- 45° Seat Flo-Flex®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.1, class 150, ANSI/AWWA C508, with Buna-N coated Disc, and stainless steel cover fasteners. The cover and bottom port are also drilled and tapped with NPT plug. Optional body bosses drilled and tapped with stainless steel plugs, consult factory. All accessories available. Backflush Device, Position Indicator, and Limit Switch. Consult Factory for Pricing. For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swing Check Valves - 745 - Flomatic Valves
Glens Falls, NY, United States
Swing Check Valves
745
Swing Check Valves 745
745 - 45° Seat Flo-Flex®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.5, class 150#, ANSI/AWWA C508, with Buna-N coated disc. 745 AIS- 45° Seat Flo-Flex®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.1, class 150, ANSI/AWWA C508, with Buna-N coated Disc, and stainless steel cover fasteners. The cover and bottom port are also drilled and tapped with NPT plug. Optional body bosses drilled and tapped with stainless steel plugs, consult factory. All accessories available. Backflush Device, Position Indicator, and Limit Switch. Consult Factory for Pricing. For reference use only. Please check Flomatic's website for the latest valve product specifications.

745 - 45° Seat Flo-Flex®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.5, class 150#, ANSI/AWWA C508, with Buna-N coated disc.
745 AIS- 45° Seat Flo-Flex®, Swing Check Valve Epoxy coated Ductile Iron Body, ANSI B16.1, class 150, ANSI/AWWA C508, with Buna-N coated Disc, and stainless steel cover fasteners. The cover and bottom port are also drilled and tapped with NPT plug.
Optional body bosses drilled and tapped with stainless steel plugs, consult factory.
All accessories available. Backflush Device, Position Indicator, and Limit Switch. Consult Factory for Pricing.


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 745
Product Name Swing Check Valves
Valve Type Swing; Check
Unlock Full Specs
to access all available technical data

Similar Products

6 mm Zero Leak 316L Press-In Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.23 inch (5.94 mm)
Connection Description Press-In - Into Plastic
View Details
3-Way Reduced Port L-ported Brass Ball Valve - 365N-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Solenoid Valves - 5000007069-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Pressure Relief Valves -  - Technetics Group
Specs
Valve Type Relief
Primary Material Aluminum; Stainless Steel; Exotic Metal; PTFE
Media Jet & Rocket Fuels, Oxidizers, other Harsh Fluids
View Details