Vektek, LLC Datasheets for Hydraulic Valves
Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves.
Hydraulic Valves: Learn more
| Product Name | Notes |
|---|---|
| Handle Docking Module with controller interface feature The Docking Module is designed for use with the 2-Handed Automatic Shutoff Pallet Decoupler handle. This docking unit stores your handle while your... | |
| Manual Dump Valves are compact packages that include a manual shutoff valve, check valve, filter screen, auxiliary gauge port and manifold mounting ports. Available with optional manual pressure bleed port. | |
| Model No. 56-0005-04 For use with Decoupler Models 56-0005-17, 56-0005-18, 56-0005-19 or 56-0005-20Two-Handed Operating Handle Provides fast, positive connection to the Decoupler. The Two-Handed Handle may be used with the... | |
| Model No. 56-0008-00 For use with DecouplerModel Nos. 56-0005-23, 56-0005-24, 56-0005-25 or 56-0005-26Double ActingOne-Handed Operating Handle Provides a fast, positive connection to the Decoupler. Ergonomic design reduces operator fatigue. | |
| Permits flow in one direction only. Cannot be adjusted for reverse flow. | |
| The new In-port Flow control can be used on all standard manifold mounted Swing Clamps and on both high and low pressure Link Clamps. These tiny units may be especially... | |
| The new In-port Flow control can be used on most standard manifold mounted Swing Clamps and on both high and low pressure Link Clamps. These tiny units may be especially... | |
| The Pallet Pressure Monitor will verify that system pressure is at or above user defined minimum acceptable pressure prior to or during machine cycle. Wireless communication between transmitter and receiver. | |
| Ball valve designed for positive shut-off operation. Handle is easily moved, even under maximum pressure. Straight handle available. Order Part No. 00-10070-00. Precision steel components and molded spherical seats provide... | |
| Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator (choose from integral or external designs), filter screens, and over pressure relief valve. Robust... | |
| Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator, filter screens, and over pressure relief valve, and a separate path for compressed air. | |
| Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, filter screens, and over pressure relief valve. G1/4 female external ports and manifold mounting (bottom... | |
| Efficient control solutions for single acting systems. 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port. Shear style valve... | |
| Efficient control solutions for Single Acting Systems. Equipped with color bonnet to differentiate from the 3-Position 4-Port model. Shear Style valve design features hardened steel poppets and cast steel design. | |
| Faster connects/disconnects with "Pistol-Grip" Trigger Mechanism, Female Connect, and 90˚ Elbow sold in one convenient package Ergonomic design reduces operator fatigue Easily connect/disconnect to hard-to-reach tall fixtures | |
| For use in double or single acting systems. Direct acting, poppet style, adjustable, cartridge construction. Cartridge may be installed directly into your manifold. Set the Range from 69 bar (... | |
| For use in double or single acting systems. Direct acting, poppet style, adjustable, cartridge construction. Cartridge may be installed directly into your manifold. Set the Range from 750 to 4,500... | |
| Micro metering adjustment of master system with 1/64 inch pitch needle valve. Protect sensitive components from excessive flow. For single component or entire system control. Flows up to 3 gal/min... | |
| Sealed pilot piston eliminates cross circuit leakage. 5:1 Ratio of Pilot to Check pressure for release. Filters on each port. Unclamp device sequencer, provides a way to sequence single circuit... | |
| Sealed pilot piston eliminates cross circuit leakage. 5:1 Ratio of Piot to Check pressure for release. Filters on each port location. Manifold mountable. BHC™ body and stainless steel internal components... | |
| Specialized construction resists corrosion which can cause other styles to "misfire". Direct acting poppet style construction. Cartridge may be installed directly into your manifold. Pressure adjustment range: 500 psi-5,000 psi. | |
| Speciialized construction resists corrosion which can cause other styles to "misfire". Direct acting poppet style, adjustable, cartridge type construction. Cartridge may be installed directly into your manifold. Pressure adjustment range:... | |
| These valves offer the features required to efficiently control a double acting workholding system. (They may also be used to control single acting systems working in opposition.) Valves incorporate extremely... | |
| This Decoupler is a convenient, self-contained package that includes a male quick disconnect with dust cover, accumulator, filter screens on both sides of system and an over-pressure relief valve. Pressure... | |
| This Decoupler is a convenient, self-contained package that includes a quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gage, and over-pressure relief... | |
| This Decouplers is a convenient, self-contained package that includes quick connect coupling, manual shutoff valve, accumulator (choose from horizontal or vertical arrangement), filter screen, pressure gauge, and over pressure relief... |